U.S. Plastic Corporation Banjo Clamps for Manifold Flange Connections 31262

Description
The quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread installation, no chance of cross threading, no pipe sealant and no cure time needed. Versatile by nature of the connection it is easier to redesign, alleviate space constraints and add pieces to your liquid handling system. These clamps are use over two flanged connections that have a gaskets seal in between them. They offer positive seals and are quick and easy to assemble. Bolted clamps have Teflon coated SS nut and are designed for heavy duty use. 1" and 2" fittings used with these clamps are rated for pressure to 150 psi at 70F and 3" fittings are rated for pressure to 125 psi at 70F.
Description
The quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread installation, no chance of cross threading, no pipe sealant and no cure time needed. Versatile by nature of the connection it is easier to redesign, alleviate space constraints and add pieces to your liquid handling system. These clamps are use over two flanged connections that have a gaskets seal in between them. They offer positive seals and are quick and easy to assemble. Bolted clamps have Teflon coated SS nut and are designed for heavy duty use. 1" and 2" fittings used with these clamps are rated for pressure to 150 psi at 70F and 3" fittings are rated for pressure to 125 psi at 70F.

Suppliers

Company
Product
Description
Supplier Links
Banjo Clamps for Manifold Flange Connections - 31262 - U.S. Plastic Corporation
Lima, OH, USA
Banjo Clamps for Manifold Flange Connections
31262
Banjo Clamps for Manifold Flange Connections 31262
The quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread installation, no chance of cross threading, no pipe sealant and no cure time needed. Versatile by nature of the connection it is easier to redesign, alleviate space constraints and add pieces to your liquid handling system. These clamps are use over two flanged connections that have a gaskets seal in between them. They offer positive seals and are quick and easy to assemble. Bolted clamps have Teflon coated SS nut and are designed for heavy duty use. 1" and 2" fittings used with these clamps are rated for pressure to 150 psi at 70F and 3" fittings are rated for pressure to 125 psi at 70F.

The quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread installation, no chance of cross threading, no pipe sealant and no cure time needed. Versatile by nature of the connection it is easier to redesign, alleviate space constraints and add pieces to your liquid handling system. These clamps are use over two flanged connections that have a gaskets seal in between them. They offer positive seals and are quick and easy to assemble. Bolted clamps have Teflon coated SS nut and are designed for heavy duty use. 1" and 2" fittings used with these clamps are rated for pressure to 150 psi at 70F and 3" fittings are rated for pressure to 125 psi at 70F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Clamps and Band Clamps
Product Number 31262
Product Name Banjo Clamps for Manifold Flange Connections
Unlock Full Specs
to access all available technical data

Similar Products

Kuri-Clamp™ WGC-SSHD Series 1 5/16 to 2 1/4 in. Size Range Heavy Duty Worm Gear Clamp - Stainless Steel Band, Housing, & Screw|Master File - WGC-SSHD28 - Kuriyama of America, Inc.
Specs
Type Band; WormDrive
Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 1.31 to 2.25 inch (33.34 to 57.15 mm)
View Details
Hose Clamps - DW-11.5 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; Steel;
  • Carbon Steel (SAE 1060-1090)
  • Stainless Steel DIN 1.4122
Capacity / Jaw Opening 0.7000 inch (17.78 mm)
View Details
Hose Clips & Jubilee Clips - 1450249 - RS Components, Ltd.
Specs
Type Band
Material Mild steel
Capacity / Jaw Opening 0.9843 to 1.38 inch (25 to 35 mm)
View Details
Bu-Ord size 18 Gearhead Attaching Clamp - S3818Y-C135 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 1.83 inch (46.48 mm)
Clamping Width 0.2270 inch (5.77 mm)
View Details