U.S. Plastic Corporation Snap Grip Hose and Tube Clamps 57160

Description
Secures tubing and hose in seconds - just snap shut with pliers. Safe and economical. Twist action with pliers removes clamp. Made of tough acetal. Max. temp. 200 F. Tolerance +/- .025" All are white in color except 57158 which is black in color. UV resistant. All sizes are listed minimum x maximum range of clamp.
Description
Secures tubing and hose in seconds - just snap shut with pliers. Safe and economical. Twist action with pliers removes clamp. Made of tough acetal. Max. temp. 200 F. Tolerance +/- .025" All are white in color except 57158 which is black in color. UV resistant. All sizes are listed minimum x maximum range of clamp.

Suppliers

Company
Product
Description
Supplier Links
Snap Grip Hose and Tube Clamps - 57160 - U.S. Plastic Corporation
Lima, OH, USA
Snap Grip Hose and Tube Clamps
57160
Snap Grip Hose and Tube Clamps 57160
Secures tubing and hose in seconds - just snap shut with pliers. Safe and economical. Twist action with pliers removes clamp. Made of tough acetal. Max. temp. 200 F. Tolerance +/- .025" All are white in color except 57158 which is black in color. UV resistant. All sizes are listed minimum x maximum range of clamp.

Secures tubing and hose in seconds - just snap shut with pliers. Safe and economical. Twist action with pliers removes clamp. Made of tough acetal. Max. temp. 200 F. Tolerance +/- .025" All are white in color except 57158 which is black in color. UV resistant. All sizes are listed minimum x maximum range of clamp.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Clamps and Band Clamps
Product Number 57160
Product Name Snap Grip Hose and Tube Clamps
Type SnapRatchet
Unlock Full Specs
to access all available technical data

Similar Products

Kuri-Clamp™ WGC-SS Series 3 1/16 to 4 in. Size Range Standard Duty Worm Gear Clamp - Stainless Steel Band, Housing, & Screw|Master File - WGC-SS56 - Kuriyama of America, Inc.
Specs
Type Band; WormDrive
Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 3.06 to 4 inch (77.79 to 102 mm)
View Details
Hose Clamps - HW-24 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; Steel;
  • Carbon Steel (SAE 1060-1090)
  • Stainless Steel DIN 1.4122
Capacity / Jaw Opening 1.47 inch (37.34 mm)
View Details
Hose Clips & Jubilee Clips - 1245749 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; Stainless steel
Capacity / Jaw Opening 3.54 to 4.72 inch (90 to 120 mm)
View Details
Bu-Ord size 18 Gearhead Attaching Clamp - S3818Y-C135 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 1.83 inch (46.48 mm)
Clamping Width 0.2270 inch (5.77 mm)
View Details