U.S. Plastic Corporation Hy-Gear Worm Drive Clamps 24355

Description
Clamps are all stainless steel with a 3/8" hex-head screw and is especially suited for industrial applications. 3/8" hex head screw is 410 SS and the housing and 9/16" wide band are 200 SS. The installation torque is 35 in-lbs. All sizes are listed minimum x maximum range of clamp.
Description
Clamps are all stainless steel with a 3/8" hex-head screw and is especially suited for industrial applications. 3/8" hex head screw is 410 SS and the housing and 9/16" wide band are 200 SS. The installation torque is 35 in-lbs. All sizes are listed minimum x maximum range of clamp.

Suppliers

Company
Product
Description
Supplier Links
Hy-Gear Worm Drive Clamps - 24355 - U.S. Plastic Corporation
Lima, OH, USA
Hy-Gear Worm Drive Clamps
24355
Hy-Gear Worm Drive Clamps 24355
Clamps are all stainless steel with a 3/8" hex-head screw and is especially suited for industrial applications. 3/8" hex head screw is 410 SS and the housing and 9/16" wide band are 200 SS. The installation torque is 35 in-lbs. All sizes are listed minimum x maximum range of clamp.

Clamps are all stainless steel with a 3/8" hex-head screw and is especially suited for industrial applications. 3/8" hex head screw is 410 SS and the housing and 9/16" wide band are 200 SS. The installation torque is 35 in-lbs. All sizes are listed minimum x maximum range of clamp.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Clamps and Band Clamps
Product Number 24355
Product Name Hy-Gear Worm Drive Clamps
Type WormDrive
Unlock Full Specs
to access all available technical data

Similar Products

7 3/4 - 8 1/16 in. Size Range Standard Duty T-Bolt Clamp STBC-SS Series - STBC-SS800 - Kuriyama of America, Inc.
Specs
Material Stainless Steel; Type 300 Stainless Steel
Capacity / Jaw Opening 7.75 to 8.06 inch (197 to 205 mm)
Clamping Width 0.7500 inch (19.05 mm)
View Details
Hose Clamps - CTL-10 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Type Band
Material Steel;
  • Carbon Steel (SAE 1060-1090)
Capacity / Jaw Opening 0.6200 inch (15.75 mm)
View Details
Hose Clips & Jubilee Clips - 1245766 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; Stainless steel
Capacity / Jaw Opening 16.14 to 17.32 inch (410 to 440 mm)
View Details
Bu-Ord size 15 Gearhead Attaching Clamp - S3815Y-C134 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 1.5 inch (38.23 mm)
Clamping Width 0.2300 inch (5.84 mm)
View Details