The WMBA018119-3K is a 18 W AC/DC wall mount power supply in the WMBA018 series, operating from a 90~264 VAC input and delivering 11.9 V at 1.5 A. It features an in-line case without USB, a UK plug, and complies with DoE/ErP Level VI efficiency, RoHS, and safety standards IEC/EN60950-1, UL/CUL60950-1, BSMI, CCC, KC, PSE, and SAA. The unit measures 68 mm x 40 mm x 26.4 mm, has a maximum ripple and noise of 200 mV, and is rated for operation from 0°C to 40°C with an MTBF greater than 30,000 hours. The case style and plug type are fixed by the model suffix.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | WMBA018119-3K |
| Product Name | AC to DC Converter |
| Output Voltage | 11.9 volts |