RECOM Power, Inc. AC to DC Converter RACM100-48S

Description
100W AC/DC-Converter 'MEDLINE' 4kV reg
Request a Quote Datasheet
Description
100W AC/DC-Converter 'MEDLINE' 4kV reg
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC to DC Converter - RACM100-48S - Richardson RFPD
Downers Grove, IL, United States
AC to DC Converter
RACM100-48S
AC to DC Converter RACM100-48S
100W AC/DC-Converter 'MEDLINE' 4kV reg

100W AC/DC-Converter 'MEDLINE' 4kV reg

Supplier's Site Datasheet
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1050939-RACM100-48S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1050939-RACM100-48S
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1050939-RACM100-48S
Win Source Part Number: 1050939-RACM100-48S Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: MEDLINE RACM100 (100W) Type: Enclosed Features: Adjustable Output, DC Input Capable, PFC, Universal Input Package: Box Applications: Medical Standard Package: 10 Power (Watts): 100W Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 91% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 85°C (With Derating) Dimension: 3.60" L x 2.44" W x 1.54" H (91.4mm x 62.0mm x 39.2mm) Alternative Parts (Cross-Reference): RACM150-48S; RAC60-24S/OF; RAC20-12SB; FSDM0565RBIWDTU; NCP3063DR2G; NCP3064DR2G21000201; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Current - Output 1: 2.09 A Mfr: Recom Power Other Names: 945-2260,RACM10048S, 21000201 Base Product Number: RACM100-48 Approval Agency: CE, cURus

Win Source Part Number: 1050939-RACM100-48S
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: MEDLINE RACM100 (100W)
Type: Enclosed
Features: Adjustable Output, DC Input Capable, PFC, Universal Input
Package: Box
Applications: Medical
Standard Package: 10
Power (Watts): 100W
Voltage - Input: 85 ~ 264 VAC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 48V
Efficiency: 91%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 85°C (With Derating)
Dimension: 3.60" L x 2.44" W x 1.54" H (91.4mm x 62.0mm x 39.2mm)
Alternative Parts (Cross-Reference): RACM150-48S; RAC60-24S/OF; RAC20-12SB; FSDM0565RBIWDTU; NCP3063DR2G; NCP3064DR2G21000201;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.6018
Current - Output 1: 2.09 A
Mfr: Recom Power
Other Names: 945-2260,RACM10048S,21000201
Base Product Number: RACM100-48
Approval Agency: CE, cURus

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number RACM100-48S 1050939-RACM100-48S
Product Name AC to DC Converter Power Supplies - External/Internal (Off-Board) - AC DC Converters
Output Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A81N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details