The WMBA018 series is a family of 18-watt single-output AC/DC wall mount power supplies with a universal input range of 90-264VAC and output voltages from 5V to 56V. The units are housed in either side entry or in-line cases, with physical dimensions of 68mm x 40mm x 26.4mm. They are Class II, RoHS compliant, meet DoE/ErP Level VI efficiency requirements, and have an MTBF greater than 30,000 hours. Safety approvals include IEC/EN60950-1, UL/CUL60950-1, BSMI, CCC, KC, PSE, and SAA. The WMBA018018-2K variant provides a 18V output at 1A, with ripple and noise limited to 200mV, and uses a UK plug (K) with an in-line case (2).
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | WMBA018018-2K |
| Product Name | AC to DC Converter |
| Output Voltage | 18 volts |