The RYK-053.3S/H is a 1W, isolated, single-output DC/DC converter with a 3.3V output at up to 303mA, designed for cost-sensitive general-purpose power isolation. It features a SIP7 package measuring 19.6 x 6.0 x 10.2mm, 4kVDC isolation, an operating temperature range of -40°C to +105°C, and efficiency up to 75% at full load. The converter is certified to IEC/EN/UL 62368-1 and includes built-in regulation for load-independent output. Input voltage range is 4.5V to 5.5V, with a maximum input voltage of 6VDC. Output ripple and noise is 60mVp-p maximum. Pinout is standard SIP7: +Vin, -Vin, -Vout, +Vout. Maximum case temperature is +120°C, with 1GΩ isolation resistance and 10pF isolation capacitance. Weight is 1.7g. Packaging is in tubes of 25 units.
1W DC/DC-Converter 'ECONOLINE' SIP7 4kV reg
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | RYK-053.3S/H |
| Product Name | AC to DC Converter |
| Output Voltage | 3.3 volts |