The WMAPU10-104 is a 10-watt AC/DC wall mount power supply with a 5VDC to 48VDC output range, providing 10W at 8-11VDC and 0.90-1.25A output current. It operates from a 90-264VAC input, has a -40°C to +70°C operating temperature range, and meets FCC Class B emission limits, Energy Star 2.0, and Efficiency Level VI standards. The unit is certified to UL/cUL (UL 60950-1: 2nd ed.) and TUV/GS (EN 60950-1: 2nd ed.) safety standards, is RoHS compliant, and features a 2.20 x 1.73 x 1.08 inch (56.0 x 44.0 x 27.5 mm) size with a Class II, 2-prong plug-in mains connector. Output regulation is ±5%, with ripple and noise at 0.5%. 100% burn-in tested and using an AWG#20/4FT output cable to meet regulation specifications.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | WMAPU10-104 |
| Product Name | AC to DC Converter |
| Input Voltage | 90 to 264 volts |