The RPZ-3.0A-R is a non-isolated step-down DC/DC power module with an integrated shielded inductor, designed for applications requiring efficient, compact power conversion. It operates from a 2.75V to 6.0V input voltage range and delivers up to 3A output current with a programmable output voltage between 0.6V and 5.5V. Housed in an 18-pad QFN package measuring 2.5mm x 3.5mm x 1.6mm, it achieves up to 92% efficiency. The module includes SCP, OCP, OTP, and UVLO protections, and operates with a junction temperature range of -40°C to +125°C. The -R suffix indicates tape and reel packaging.
3A DC/DC-Converter 'INNOLINE' SMD reg
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | RPZ-3.0A-R |
| Product Name | AC to DC Converter |
| Output Voltage | 5 volts |