The WMEA1005 series comprises AC/DC wall mount power supplies providing 6 watts of output power with an input range of 100 to 240VAC and output voltages from 5V to 12V. It features over voltage, over current, and short circuit protection, Level VI efficiency compliance, and RoHS compliance. The part is available in a horizontal case with a USA plug and SR output, measuring 55mm x 25mm x 36.7mm, and weighs 70g. Safety approvals include UL/cUL, UL60950, UL60065, CB, CE, and FCC. The series operates from 0 to 40°C and has an MTBF rating of 100,000 hours.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | WMEA1005AHES |
| Product Name | AC to DC Converter |
| Input Voltage | 100 to 240 volts |