The WMEA1005AHUS is a 6-watt AC/DC wall mount power supply with a horizontal case, USA plug, and USB output, designed for single-output applications. It accepts an input range of 100 to 240VAC and provides an output voltage between 5V and 8V at up to 1.2A, with a maximum ripple and noise of 100mV. The unit is Level VI compliant, RoHS compliant, and meets UL/cUL, UL60950, UL60065, CB, CE, and FCC safety standards. Its dimensions are 55.6mm x 27.1mm x 37.15mm, and it weighs 70g. Overvoltage, overcurrent, and short-circuit protection are provided with automatic recovery. The operating temperature range is 0°C to 40°C, with a storage temperature range of -20°C to 85°C, and the unit has an MTBF rating of 100,000 hours.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | WMEA1005AHUS |
| Product Name | AC to DC Converter |
| Input Voltage | 100 to 240 volts |