RECOM Power, Inc. DC to DC Converter R-613.3P

Description
The R-6xxx series is a high performance 1.5V to 15V (18V), 1.1Amp to 2.0Amp, 12-pin SIP (single in-line package) switching regulator. Synchronous rectification yields excellent efficiencies of up to 97%. The devices feature short circuit protection with
Request a Quote Datasheet
Description
The R-6xxx series is a high performance 1.5V to 15V (18V), 1.1Amp to 2.0Amp, 12-pin SIP (single in-line package) switching regulator. Synchronous rectification yields excellent efficiencies of up to 97%. The devices feature short circuit protection with
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - R-613.3P - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
R-613.3P
DC to DC Converter R-613.3P
The R-6xxx series is a high performance 1.5V to 15V (18V), 1.1Amp to 2.0Amp, 12-pin SIP (single in-line package) switching regulator. Synchronous rectification yields excellent efficiencies of up to 97%. The devices feature short circuit protection with

The R-6xxx series is a high performance 1.5V to 15V (18V), 1.1Amp to 2.0Amp, 12-pin SIP (single in-line package) switching regulator. Synchronous rectification yields excellent efficiencies of up to 97%. The devices feature short circuit protection with

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number R-613.3P
Product Name DC to DC Converter
Input Voltage 9 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1240954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 7
Input Voltage 5.5 volts
View Details
3.3V 200MA Boost DC-DC Converter IC - 739-AAT1299IOQ-3.3-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 3.3 volts
View Details
DCR010503 Miniature, 1W Isolated Regulated DC/DC Converters - DCR010503U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts
View Details
2 suppliers