RECOM Power, Inc. DC to DC Converter R-612.5P

Description
The R-6xxx series is a high performance 1.5V to 15V (18V), 1.1Amp to 2.0Amp, 12-pin SIP (single in-line package) switching regulator. Synchronous rectification yields excellent efficiencies of up to 97%. The devices feature short circuit protection with
Request a Quote Datasheet
Description
The R-6xxx series is a high performance 1.5V to 15V (18V), 1.1Amp to 2.0Amp, 12-pin SIP (single in-line package) switching regulator. Synchronous rectification yields excellent efficiencies of up to 97%. The devices feature short circuit protection with
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - R-612.5P - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
R-612.5P
DC to DC Converter R-612.5P
The R-6xxx series is a high performance 1.5V to 15V (18V), 1.1Amp to 2.0Amp, 12-pin SIP (single in-line package) switching regulator. Synchronous rectification yields excellent efficiencies of up to 97%. The devices feature short circuit protection with

The R-6xxx series is a high performance 1.5V to 15V (18V), 1.1Amp to 2.0Amp, 12-pin SIP (single in-line package) switching regulator. Synchronous rectification yields excellent efficiencies of up to 97%. The devices feature short circuit protection with

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number R-612.5P
Product Name DC to DC Converter
Input Voltage 9 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1224466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
DCR010505 Miniature, 1W Isolated Regulated DC/DC Converters - DCR010505U/1KE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
2 suppliers