The R2S and R2D converters are of the enclosed open frame type, meaning that they are unpotted. The converters are typically used in general purpose and industrial low power isolation and voltage matching applications where an SMD converter is required. The converter series feature an extended ambient temperature operating range of -40°C ~ +100°C without derating and optional continuous short circuit protection. In addition to two isolation options and three different case formats, the converters are also available prepacked as tape and reel for use with automatic insertion machines.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | R2S12-1205/H |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |