Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 125779-CS5531-ASZ
Packaging: Tube/Rail
Features: PGA, Selectable Address
Configuration: MUX-PGA-ADC
Number of Inputs: 2
Input Type: Differential
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Analog Supply Voltage: ±3V, 0 V to 5 V
Digital Supply Voltage: 3 V to 5 V
Sampling Rate: 3.84k
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
16-Bit 2-Ch Delta-Sigma ADC, SPI, SSOP, 3.84kS/s Product overview: CS5531-ASZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5531-ASZ can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 20-SSOP
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 20-SSOP
IC ADC 16BIT SIGMA-DELTA 20SSOP
IC ADC 16BIT SIGMA-DELTA 20SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 125779-CS5531-ASZ | 700-CS5531-ASZ | 598-1111-5-ND | CS5531-ASZ | CS5531-ASZ | CS5531-ASZ |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5531-ASZ | 16-bit SSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI, Serial, 3-WIRE | SPI; SPI | SPI; SPI | ||
| Package Type | SOP; SSOP; 20-SSOP | SSOP | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) | 20-SSOP (0.209\", 5.30mm Width) | |
| Packing Method | Tube; Tube/Rail | Tube | Tube; Tube | Tube; Tube | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Sample Rate | 3.84 kSamples/Sec | 3.84 kSamples/Sec | 3.84 kSamples/Sec |