The CS5346 integrates an analog multiplexer, programmable gain amplifier and stereo audio ADC. The CS5346 performs stereo A/D conversion of 24-bit serial values at sample rates up to 192 kHz. The microphone input path includes a +32 dB gain stage and a low-noise bias voltage supply. The PGA is available for line or microphone inputs and provides gain/attenuation of ±12 dB in 0.5 dB steps. Integrated level translators allow easy interfacing between the CS5346 and other devices operating over a wide range of logic levels.
| Cirrus Logic, Inc. | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | CS5346 |
| Product Name | 103 dB A/D Converter with 6:1 Mux |
| Package Type | LFQP |
| Pins | 48 |
| Resolution | 24 bits |