Cirrus Logic, Inc. Analog to Digital Converters (ADC) CS5101A-BL8Z

Description
16 Bit Analog to Digital Converter 2 Input 1 SAR 28-PLCC (11.51x11.51)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 2 Input 1 SAR 28-PLCC (11.51x11.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 598-1077-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
598-1077-5-ND
Analog to Digital Converters (ADC) 598-1077-5-ND
16 Bit Analog to Digital Converter 2 Input 1 SAR 28-PLCC (11.51x11.51)

16 Bit Analog to Digital Converter 2 Input 1 SAR 28-PLCC (11.51x11.51)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - CS5101A-BL8Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
CS5101A-BL8Z
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) CS5101A-BL8Z
IC ADC 16BIT SAR 28PLCC

IC ADC 16BIT SAR 28PLCC

Supplier's Site
Analog to Digital Converters (ADC) - CS5101A-BL8Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
CS5101A-BL8Z
Analog to Digital Converters (ADC) CS5101A-BL8Z
16 Bit Analog to Digital Converter 2 Input 1 SAR 28-PLCC (11.51x11.51)

16 Bit Analog to Digital Converter 2 Input 1 SAR 28-PLCC (11.51x11.51)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - CS5101A-BL8Z - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
CS5101A-BL8Z
Data Acquisition - Analog to Digital Converters (ADC) CS5101A-BL8Z
IC ADC 16BIT SAR 28PLCC

IC ADC 16BIT SAR 28PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 598-1077-5-ND CS5101A-BL8Z CS5101A-BL8Z CS5101A-BL8Z
Product Name Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI
Package Type PLCC; 28-LCC (J-Lead) 28-LCC (J-Lead) 28-LCC (J-Lead)
Packing Method Tube Tube; Tube Tube; Tube
Pins 28
Resolution 16 bits 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8936B-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers