Cirrus Logic, Inc. Analog to Digital Converters (ADC) CS5330A-BSZR

Description
18 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 8-SOIC
Request a Quote Datasheet
Description
18 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - CS5330A-BSZR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
CS5330A-BSZR-ND
Analog to Digital Converters (ADC) CS5330A-BSZR-ND
18 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 8-SOIC

18 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 8-SOIC

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - CS5330A-BSZR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
CS5330A-BSZR
Data Acquisition - Analog to Digital Converters (ADC) CS5330A-BSZR
IC ADC 18BIT SIGMA-DELTA 8SOIC

IC ADC 18BIT SIGMA-DELTA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - CS5330A-BSZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
CS5330A-BSZR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) CS5330A-BSZR
IC ADC 18BIT SIGMA-DELTA 8SOIC

IC ADC 18BIT SIGMA-DELTA 8SOIC

Supplier's Site
Analog to Digital Converters (ADC) - CS5330A-BSZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
CS5330A-BSZR
Analog to Digital Converters (ADC) CS5330A-BSZR
18 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 8-SOIC

18 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number CS5330A-BSZR-ND CS5330A-BSZR CS5330A-BSZR CS5330A-BSZR
Product Name Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209\", 5.30mm Width)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Resolution 18 bits 18 bits
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913591P - RS Components, Ltd.
Specs
Package Type QSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD6644AST-65 - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946AB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details