Cirrus Logic, Inc. Analog-to-Digital Converter IC CS5526-BP

Description
Analog to Digital Converters - ADC 20-Bit Delta Sigma Multi-Range ADC Product overview: CS5526-BP from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS5526-BP can be used for catalog matching and distributor lookup.
Request a Quote
Description
Analog to Digital Converters - ADC 20-Bit Delta Sigma Multi-Range ADC Product overview: CS5526-BP from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS5526-BP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Analog-to-Digital Converter IC - 768-CS5526-BP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
768-CS5526-BP
Analog-to-Digital Converter IC 768-CS5526-BP
Analog to Digital Converters - ADC 20-Bit Delta Sigma Multi-Range ADC Product overview: CS5526-BP from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS5526-BP can be used for catalog matching and distributor lookup.

Analog to Digital Converters - ADC 20-Bit Delta Sigma Multi-Range ADC Product overview: CS5526-BP from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS5526-BP can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5526-BP - 995444-CS5526-BP - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5526-BP
995444-CS5526-BP
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5526-BP 995444-CS5526-BP
Manufacturer: Cirrus Logic Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995444-CS5526-BP Mounting: SMD (SMT) Operating Supply Voltage: 5.25 V Number of Bits: 20 Number of Channels: 1 Number of Converters: 1 Conversion Rate: 616 sps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: PDIP Alternative Parts (Cross-Reference): CS5526-BPCS5526BP; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 500 mW

Manufacturer: Cirrus Logic Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995444-CS5526-BP
Mounting: SMD (SMT)
Operating Supply Voltage: 5.25 V
Number of Bits: 20
Number of Channels: 1
Number of Converters: 1
Conversion Rate: 616 sps
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: PDIP
Alternative Parts (Cross-Reference): CS5526-BPCS5526BP;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 500 mW

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-CS5526-BP 995444-CS5526-BP
Product Name Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5526-BP
Package Type PDIP DIP; PDIP; PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904974 - RS Components, Ltd.
Specs
Package Type DIP; Dip
Features Single-Supply
Pins 20
View Details