24-Bit 6Ch DAC, 192KS/s, Serial, TSSOP-28 Product overview: CS4360-KZZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4360-KZZ can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Serial Input Loading, PDSO28
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 013311-CS4360-KZZ
Packaging: Tray
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 2.25 V to 5.5 V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC DAC/AUDIO 24BIT 200K 28TSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 768-CS4360-KZZ | CS4360-KZZ | 013311-CS4360-KZZ | CS4360-KZZ |
| Product Name | TSSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4360-KZZ | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | Serial | Serial | I2S | |
| Package Type | TSSOP | SOP; SSOP; TSSOP28 | SOP; SSOP; TSSOP; 28-TSSOP | SSOP |
| Resolution | 24 bits | |||
| Dissipation | 80 milliwatts |