Cirrus Logic, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS43130-CWZR CS43130-CWZR

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867289-CS43130-CWZR Operating Temperature Range: -50°C ~ 115°C Features: DAC, Audio 32 b 384k I²S 42-WLCSP Package: 42-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: CS43130 Categories: Integrated Circuits (ICs) Case / Package: 42-WLCSP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867289-CS43130-CWZR Operating Temperature Range: -50°C ~ 115°C Features: DAC, Audio 32 b 384k I²S 42-WLCSP Package: 42-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: CS43130 Categories: Integrated Circuits (ICs) Case / Package: 42-WLCSP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS43130-CWZR
867289-CS43130-CWZR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS43130-CWZR 867289-CS43130-CWZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867289-CS43130-CWZR Operating Temperature Range: -50°C ~ 115°C Features: DAC, Audio 32 b 384k I²S 42-WLCSP Package: 42-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: CS43130 Categories: Integrated Circuits (ICs) Case / Package: 42-WLCSP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 867289-CS43130-CWZR
Operating Temperature Range: -50°C ~ 115°C
Features: DAC, Audio 32 b 384k I²S 42-WLCSP
Package: 42-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: CS43130
Categories: Integrated Circuits (ICs)
Case / Package: 42-WLCSP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
 - CS43130-CWZR - Rochester Electronics
Newburyport, MA, United States
CS43130 - Hi Perf DAC w Integ HPDrivr & Imped Detectn

CS43130 - Hi Perf DAC w Integ HPDrivr & Imped Detectn

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS43130-CWZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
CS43130-CWZR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose CS43130-CWZR
IC DAC W/HP DRIVER 40QFN5Z

IC DAC W/HP DRIVER 40QFN5Z

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 867289-CS43130-CWZR CS43130-CWZR CS43130-CWZR
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS43130-CWZR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type 42-WLCSP CSP; WLCSP
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD572BD - Lingto Electronic Limited
Specs
Interface Type Serial; Parallel; Parallel, Serial
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers