Cirrus Logic, Inc. Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - 5331AKS 5331AKS

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 197780-5331AKS Packaging: Tray Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Single Ended Number of Bits: 18 Data Interface: SPI Number of A/D Converters: 2 Reference Type: Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 48k Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 197780-5331AKS Packaging: Tray Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Single Ended Number of Bits: 18 Data Interface: SPI Number of A/D Converters: 2 Reference Type: Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 48k Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - 5331AKS
197780-5331AKS
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - 5331AKS 197780-5331AKS
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 197780-5331AKS Packaging: Tray Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Single Ended Number of Bits: 18 Data Interface: SPI Number of A/D Converters: 2 Reference Type: Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 48k Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 197780-5331AKS
Packaging: Tray
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Single Ended
Number of Bits: 18
Data Interface: SPI
Number of A/D Converters: 2
Reference Type: Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 48k
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
18BIT 48KHZ SOIC Analog-to-Digital Converter IC - 700-5331AKS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18BIT 48KHZ SOIC Analog-to-Digital Converter IC
700-5331AKS
18BIT 48KHZ SOIC Analog-to-Digital Converter IC 700-5331AKS
IC ADC 18BIT SRL 48KHZ 8-SOIC Product overview: 5331AKS from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18BIT, 48KHZ, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 18BIT, 48KHZ, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-5331AKS can be used for catalog matching and distributor lookup.

IC ADC 18BIT SRL 48KHZ 8-SOIC Product overview: 5331AKS from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18BIT, 48KHZ, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 18BIT, 48KHZ, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-5331AKS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 197780-5331AKS 700-5331AKS
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - 5331AKS 18BIT 48KHZ SOIC Analog-to-Digital Converter IC
Interface Type SPI; SPI SPI
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1905373P - RS Components, Ltd.
Specs
Package Type TDFN
Pins 10
Resolution 14 bits
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946BB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - 5962-85127023A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details