Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 202931-CS5331A-KSZ
Packaging: Tray
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Single Ended
Number of Bits: 18
Data Interface: SPI
Number of A/D Converters: 2
Reference Type: Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 48k
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
18-Bit 2-Ch Delta-Sigma ADC, 50kS/s, SPI, SOIC Product overview: CS5331A-KSZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5331A-KSZ can be used for catalog matching and distributor lookup.
18 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 8-SOIC
18 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 8-SOIC
IC ADC 18BIT SIGMA-DELTA 8SOIC
IC ADC 18BIT SIGMA-DELTA 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 202931-CS5331A-KSZ | 700-CS5331A-KSZ | CS5331A-KSZ-ND | CS5331A-KSZ | CS5331A-KSZ | CS5331A-KSZ |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5331A-KSZ | SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC; 8-SOIC | SOIC | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209\", 5.30mm Width) | 8-SOIC (0.209\", 5.30mm Width) | |
| Packing Method | Tray | Tray | Tray | Tray; Tray | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | |
| Sample Rate | 48 kSamples/Sec | 48 kSamples/Sec | 48 kSamples/Sec |