Cirrus Logic, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5360-KSR CS5360-KSR

Description
Manufacturer: Cirrus Logic Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023199-CS5360-KSR Contact Plating: Lead, Tin Mounting: SMD (SMT) Polarity: Unipolar Operating Supply Voltage: 5 V Power Dissipation: 325 mW Number of A/D Converters: 2 Resolution: 3 B Number of Converters: 2 Conversion Rate: 50 ksps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SSOP Sampling Rate: 50 ksps Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -10 °C Max Power Dissipation: 375 mW Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Power Consumption: 325 mW Number of Analog Inputs: 2 Supply Type: Analog, Digital
Request a Quote
Description
Manufacturer: Cirrus Logic Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023199-CS5360-KSR Contact Plating: Lead, Tin Mounting: SMD (SMT) Polarity: Unipolar Operating Supply Voltage: 5 V Power Dissipation: 325 mW Number of A/D Converters: 2 Resolution: 3 B Number of Converters: 2 Conversion Rate: 50 ksps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SSOP Sampling Rate: 50 ksps Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -10 °C Max Power Dissipation: 375 mW Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Power Consumption: 325 mW Number of Analog Inputs: 2 Supply Type: Analog, Digital
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5360-KSR - 1023199-CS5360-KSR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5360-KSR
1023199-CS5360-KSR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5360-KSR 1023199-CS5360-KSR
Manufacturer: Cirrus Logic Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023199-CS5360-KSR Contact Plating: Lead, Tin Mounting: SMD (SMT) Polarity: Unipolar Operating Supply Voltage: 5 V Power Dissipation: 325 mW Number of A/D Converters: 2 Resolution: 3 B Number of Converters: 2 Conversion Rate: 50 ksps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SSOP Sampling Rate: 50 ksps Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -10 °C Max Power Dissipation: 375 mW Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Power Consumption: 325 mW Number of Analog Inputs: 2 Supply Type: Analog, Digital

Manufacturer: Cirrus Logic Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023199-CS5360-KSR
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Polarity: Unipolar
Operating Supply Voltage: 5 V
Power Dissipation: 325 mW
Number of A/D Converters: 2
Resolution: 3 B
Number of Converters: 2
Conversion Rate: 50 ksps
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SSOP
Sampling Rate: 50 ksps
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -10 °C
Max Power Dissipation: 375 mW
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Power Consumption: 325 mW
Number of Analog Inputs: 2
Supply Type: Analog, Digital

Buy Now
Dual SSOP Analog-to-Digital Converter IC - 768-CS5360-KSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SSOP Analog-to-Digital Converter IC
768-CS5360-KSR
Dual SSOP Analog-to-Digital Converter IC 768-CS5360-KSR
ADC Dual Delta-Sigma 50ksps 24-bit Serial 20-Pin SSOP T/R Product overview: CS5360-KSR from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS5360-KSR can be used for catalog matching and distributor lookup.

ADC Dual Delta-Sigma 50ksps 24-bit Serial 20-Pin SSOP T/R Product overview: CS5360-KSR from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS5360-KSR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1023199-CS5360-KSR 768-CS5360-KSR
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5360-KSR Dual SSOP Analog-to-Digital Converter IC
Package Type SOP; SSOP; SSOP SSOP
Unlock Full Specs
to access all available technical data

Similar Products