Cirrus Logic, Inc. Analog to Digital Converters (ADC) CS5530-CSZ

Description
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-SSOP
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 598-1198-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
598-1198-5-ND
Analog to Digital Converters (ADC) 598-1198-5-ND
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-SSOP

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - CS5530-CSZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
CS5530-CSZ
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) CS5530-CSZ
IC ADC 24BIT SIGMA-DELTA 20SSOP

IC ADC 24BIT SIGMA-DELTA 20SSOP

Supplier's Site
Analog to Digital Converters (ADC) - CS5530-CSZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
CS5530-CSZ
Analog to Digital Converters (ADC) CS5530-CSZ
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-SSOP

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 598-1198-5-ND CS5530-CSZ CS5530-CSZ
Product Name Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)" 20-SSOP (0.209\", 5.30mm Width) SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 24 bits 24 bits
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1915248 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Dip
Features Single-Supply
View Details
Analog-to-Digital Converter IC - 700-ADC10030CIVT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers