12 Bit Analog to Digital Converter 1 Input 1 SAR 44-PLCC (16.59x16.59)
12-Bit 1-Ch SAR ADC, 100kS/s, 73dB SNR, 5V, LCC, SM Product overview: CS5012A-BL7Z from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5012A-BL7Z can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 771808-CS5012A-BL7Z
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 44-LCC (J-Lead)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: ±5V
Input Type: Single Ended
Architecture: SAR
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: ±5V
Part Status: Obsolete(EOL)
Resolution: 12
Number of Converters: 1
Family Name: CS5012
Categories: Integrated Circuits (ICs)
Sampling Rate: 100k
Manufacturer Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): AD7871KN; CS5014-SD14; CS5016-JL16; AD7875KRZ; AD7875KRZ-REEL; AD7871KP; AD7875LP;
Introduction Date: May 06, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC ADC 12BIT SAR 44PLCC
IC ADC 12BIT SAR 44PLCC
12 Bit Analog to Digital Converter 1 Input 1 SAR 44-PLCC (16.59x16.59)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 598-1074-5-ND | 700-CS5012A-BL7Z | 771808-CS5012A-BL7Z | CS5012A-BL7Z | CS5012A-BL7Z | CS5012A-BL7Z |
| Product Name | Analog to Digital Converters (ADC) | 5V Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5012A-BL7Z | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | PLCC; 44-LCC (J-Lead) | LCC | 44-LCC (J-Lead) | 44-LCC (J-Lead) | ||
| Packing Method | Tube | Tube; Tube | Tube; Tube | Tube; Tube | ||
| Pins | 44 | |||||
| Resolution | 12 bits | 12 bits | 12 bits |