Cirrus Logic, Inc. 2-, 4- or 8-Channel, 16/24-Bit, Buffered Delta Sigma Multirange A/D Converter CS5523

Description
The CS5521/22/23/24/28 family of highly integrated, Delta Sigma analog-to-digital (A/D) converters use charge-balance techniques to achieve 16-bit (CS5521/23) and 24-bit (CS5522/24/28) performance. The A/D converters come as either 2-channel (CS5521/22), 4-channel (CS5523/24), or 8-channel (CS5528) devices. They each include a low input current and chopper-stabilized, instrumentation amplifier. To permit selectable input spans of 25 mV, 55 mV, 100 mV, 1 V, 2.5 V and 5 V, the A/D converters include a PGA (programmable gain amplifier). To accommodate ground-based thermocouple applications, the devices include a charge pump drive, which provides a negative bias voltage to the on-chip amplifiers. These devices also include a fourth-order Delta Sigma modulator followed by a digital filter, which provides eight selectable-output word rates. The digital filters are designed to settle to full accuracy within one conversion cycle, and when operated at word rates below 30 Hz, they reject both 50 Hz and 60 Hz interference. These single-supply products are ideal solutions for measuring isolated and non-isolated, low-level signals in process-control applications. Features Low input current (100 pA) and chopper-stabilized instrumentation amplifier Scalable input span (bipolar/unipolar) 2.5 V VREF: 25 mV, 55 mV, 100 mV, 1 V, 2.5 V, 5 V External: 10 V, 100 V Wide VREF input range (1 V to 5 V) Fourth-order Delta Sigma A/D converters Easy-to-use 3-wire serial interface port Programmable/auto channel sequencer with conversion data FIFO (first in/first out) Accessible calibration registers per channel Compatible with SPI™ and Microwire™ System and self-calibration Eight selectable word rates Up to 617 Hz (XIN = 200 kHz) Single-conversion settling 50 Hz/60 Hz ±3 Hz simultaneous rejection Single +5 V power supply operation Charge pump drive for negative supply +3 V to +5 V digital supply operation Low power consumption: 6.0 mW Package: 20/24-pin SSOP; lead-free assembly
Datasheet
Description
The CS5521/22/23/24/28 family of highly integrated, Delta Sigma analog-to-digital (A/D) converters use charge-balance techniques to achieve 16-bit (CS5521/23) and 24-bit (CS5522/24/28) performance. The A/D converters come as either 2-channel (CS5521/22), 4-channel (CS5523/24), or 8-channel (CS5528) devices. They each include a low input current and chopper-stabilized, instrumentation amplifier. To permit selectable input spans of 25 mV, 55 mV, 100 mV, 1 V, 2.5 V and 5 V, the A/D converters include a PGA (programmable gain amplifier). To accommodate ground-based thermocouple applications, the devices include a charge pump drive, which provides a negative bias voltage to the on-chip amplifiers. These devices also include a fourth-order Delta Sigma modulator followed by a digital filter, which provides eight selectable-output word rates. The digital filters are designed to settle to full accuracy within one conversion cycle, and when operated at word rates below 30 Hz, they reject both 50 Hz and 60 Hz interference. These single-supply products are ideal solutions for measuring isolated and non-isolated, low-level signals in process-control applications. Features Low input current (100 pA) and chopper-stabilized instrumentation amplifier Scalable input span (bipolar/unipolar) 2.5 V VREF: 25 mV, 55 mV, 100 mV, 1 V, 2.5 V, 5 V External: 10 V, 100 V Wide VREF input range (1 V to 5 V) Fourth-order Delta Sigma A/D converters Easy-to-use 3-wire serial interface port Programmable/auto channel sequencer with conversion data FIFO (first in/first out) Accessible calibration registers per channel Compatible with SPI™ and Microwire™ System and self-calibration Eight selectable word rates Up to 617 Hz (XIN = 200 kHz) Single-conversion settling 50 Hz/60 Hz ±3 Hz simultaneous rejection Single +5 V power supply operation Charge pump drive for negative supply +3 V to +5 V digital supply operation Low power consumption: 6.0 mW Package: 20/24-pin SSOP; lead-free assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-, 4- or 8-Channel, 16/24-Bit, Buffered Delta Sigma Multirange A/D Converter - CS5523 - Cirrus Logic, Inc.
Austin, TX, USA
2-, 4- or 8-Channel, 16/24-Bit, Buffered Delta Sigma Multirange A/D Converter
CS5523
2-, 4- or 8-Channel, 16/24-Bit, Buffered Delta Sigma Multirange A/D Converter CS5523
The CS5521/22/23/24/28 family of highly integrated, Delta Sigma analog-to-digital (A/D) converters use charge-balance techniques to achieve 16-bit (CS5521/23) and 24-bit (CS5522/24/28) performance. The A/D converters come as either 2-channel (CS5521/22), 4-channel (CS5523/24), or 8-channel (CS5528) devices. They each include a low input current and chopper-stabilized, instrumentation amplifier. To permit selectable input spans of 25 mV, 55 mV, 100 mV, 1 V, 2.5 V and 5 V, the A/D converters include a PGA (programmable gain amplifier). To accommodate ground-based thermocouple applications, the devices include a charge pump drive, which provides a negative bias voltage to the on-chip amplifiers. These devices also include a fourth-order Delta Sigma modulator followed by a digital filter, which provides eight selectable-output word rates. The digital filters are designed to settle to full accuracy within one conversion cycle, and when operated at word rates below 30 Hz, they reject both 50 Hz and 60 Hz interference. These single-supply products are ideal solutions for measuring isolated and non-isolated, low-level signals in process-control applications. Features Low input current (100 pA) and chopper-stabilized instrumentation amplifier Scalable input span (bipolar/unipolar) 2.5 V VREF: 25 mV, 55 mV, 100 mV, 1 V, 2.5 V, 5 V External: 10 V, 100 V Wide VREF input range (1 V to 5 V) Fourth-order Delta Sigma A/D converters Easy-to-use 3-wire serial interface port Programmable/auto channel sequencer with conversion data FIFO (first in/first out) Accessible calibration registers per channel Compatible with SPI™ and Microwire™ System and self-calibration Eight selectable word rates Up to 617 Hz (XIN = 200 kHz) Single-conversion settling 50 Hz/60 Hz ±3 Hz simultaneous rejection Single +5 V power supply operation Charge pump drive for negative supply +3 V to +5 V digital supply operation Low power consumption: 6.0 mW Package: 20/24-pin SSOP; lead-free assembly

The CS5521/22/23/24/28 family of highly integrated, Delta Sigma analog-to-digital (A/D) converters use charge-balance techniques to achieve 16-bit (CS5521/23) and 24-bit (CS5522/24/28) performance. The A/D converters come as either 2-channel (CS5521/22), 4-channel (CS5523/24), or 8-channel (CS5528) devices. They each include a low input current and chopper-stabilized, instrumentation amplifier. To permit selectable input spans of 25 mV, 55 mV, 100 mV, 1 V, 2.5 V and 5 V, the A/D converters include a PGA (programmable gain amplifier). To accommodate ground-based thermocouple applications, the devices include a charge pump drive, which provides a negative bias voltage to the on-chip amplifiers. These devices also include a fourth-order Delta Sigma modulator followed by a digital filter, which provides eight selectable-output word rates. The digital filters are designed to settle to full accuracy within one conversion cycle, and when operated at word rates below 30 Hz, they reject both 50 Hz and 60 Hz interference. These single-supply products are ideal solutions for measuring isolated and non-isolated, low-level signals in process-control applications.

Features

  • Low input current (100 pA) and chopper-stabilized instrumentation amplifier
  • Scalable input span (bipolar/unipolar)
    • 2.5 V VREF: 25 mV, 55 mV, 100 mV, 1 V, 2.5 V, 5 V
    • External: 10 V, 100 V
  • Wide VREF input range (1 V to 5 V)
  • Fourth-order Delta Sigma A/D converters
  • Easy-to-use 3-wire serial interface port
    • Programmable/auto channel sequencer with conversion data FIFO (first in/first out)
    • Accessible calibration registers per channel
    • Compatible with SPI™ and Microwire™
  • System and self-calibration
  • Eight selectable word rates
    • Up to 617 Hz (XIN = 200 kHz)
    • Single-conversion settling
    • 50 Hz/60 Hz ±3 Hz simultaneous rejection
  • Single +5 V power supply operation
    • Charge pump drive for negative supply
    • +3 V to +5 V digital supply operation
  • Low power consumption: 6.0 mW
  • Package: 20/24-pin SSOP; lead-free assembly
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number CS5523
Product Name 2-, 4- or 8-Channel, 16/24-Bit, Buffered Delta Sigma Multirange A/D Converter
Package Type SSOP
Unlock Full Specs
to access all available technical data

Similar Products