Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163230-CS5101A-JL8
Manufacturer Homepage: www.cirrus.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
ADC, Successive Approximation, 16-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PQCC28, MS-047, LCC-28 Product overview: CS5101A-JL8 from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5101A-JL8 can be used for catalog matching and distributor lookup.
CS5101 - 16 BIT, 100 KHZ ADC
16 Bit Analog to Digital Converter 2 Input 1 28-PLCC (11.51x11.51)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1163230-CS5101A-JL8 | 700-CS5101A-JL8 | CS5101A-JL8 | CS5101A-JL8 |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5101A-JL8 | 16-bit Dual Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Package Type | PLCC | 28-LCC (J-Lead) | 28-LCC (J-Lead) | |
| Resolution | 16 bits | 16 bits | ||
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |