Cirrus Logic, Inc. Ultra Low Power, 4-Channel Microphone A/D Converter With TDM Interface CS53L30

Description
The CS53L30 is an ultra low power, high performance, quad-channel A/D converter designed to enhanced voice processing features such as noise suppression, acoustic echo cancelation and multi-channel beamforming and offer improved performance in voice capture processing such as voice control and recognition. A flexible input front end supports up to four line/analog mic or four digital mic (DMIC) channels with two digital mic serial clock outputs. Up to four CS53L30 ICs can be configured to output up to 16 channels of data over a single TDM line for seamless system integration. With less than 2.5 mW of power consumption per channel, the CS53L30 is a targeted fit for smartphones, tablets and other consumer electronics applications. Features Low power consumption < 4.5 mW stereo (16 kHz) analog mic record < 2.5 mW mono (8 kHz) analog mic record 8 kHz to 48 kHz sample rate support master or slave mode Native (no PLL required) support for 6/12 MHz, 6.144/12.288 MHz, 5.6448/11.2896 MHz, or 19.2 MHz master clock rates and typical audio sample rates Selectable mic bias, digital interface logic voltages High speed I²C™ control port (400 kHz)
Datasheet
Description
The CS53L30 is an ultra low power, high performance, quad-channel A/D converter designed to enhanced voice processing features such as noise suppression, acoustic echo cancelation and multi-channel beamforming and offer improved performance in voice capture processing such as voice control and recognition. A flexible input front end supports up to four line/analog mic or four digital mic (DMIC) channels with two digital mic serial clock outputs. Up to four CS53L30 ICs can be configured to output up to 16 channels of data over a single TDM line for seamless system integration. With less than 2.5 mW of power consumption per channel, the CS53L30 is a targeted fit for smartphones, tablets and other consumer electronics applications. Features Low power consumption < 4.5 mW stereo (16 kHz) analog mic record < 2.5 mW mono (8 kHz) analog mic record 8 kHz to 48 kHz sample rate support master or slave mode Native (no PLL required) support for 6/12 MHz, 6.144/12.288 MHz, 5.6448/11.2896 MHz, or 19.2 MHz master clock rates and typical audio sample rates Selectable mic bias, digital interface logic voltages High speed I²C™ control port (400 kHz)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Power, 4-Channel Microphone A/D Converter With TDM Interface - CS53L30 - Cirrus Logic, Inc.
Austin, TX, USA
Ultra Low Power, 4-Channel Microphone A/D Converter With TDM Interface
CS53L30
Ultra Low Power, 4-Channel Microphone A/D Converter With TDM Interface CS53L30
The CS53L30 is an ultra low power, high performance, quad-channel A/D converter designed to enhanced voice processing features such as noise suppression, acoustic echo cancelation and multi-channel beamforming and offer improved performance in voice capture processing such as voice control and recognition. A flexible input front end supports up to four line/analog mic or four digital mic (DMIC) channels with two digital mic serial clock outputs. Up to four CS53L30 ICs can be configured to output up to 16 channels of data over a single TDM line for seamless system integration. With less than 2.5 mW of power consumption per channel, the CS53L30 is a targeted fit for smartphones, tablets and other consumer electronics applications. Features Low power consumption < 4.5 mW stereo (16 kHz) analog mic record < 2.5 mW mono (8 kHz) analog mic record 8 kHz to 48 kHz sample rate support master or slave mode Native (no PLL required) support for 6/12 MHz, 6.144/12.288 MHz, 5.6448/11.2896 MHz, or 19.2 MHz master clock rates and typical audio sample rates Selectable mic bias, digital interface logic voltages High speed I²C™ control port (400 kHz)

The CS53L30 is an ultra low power, high performance, quad-channel A/D converter designed to enhanced voice processing features such as noise suppression, acoustic echo cancelation and multi-channel beamforming and offer improved performance in voice capture processing such as voice control and recognition. A flexible input front end supports up to four line/analog mic or four digital mic (DMIC) channels with two digital mic serial clock outputs. Up to four CS53L30 ICs can be configured to output up to 16 channels of data over a single TDM line for seamless system integration. With less than 2.5 mW of power consumption per channel, the CS53L30 is a targeted fit for smartphones, tablets and other consumer electronics applications.

Features

  • Low power consumption
  • < 4.5 mW stereo (16 kHz) analog mic record
  • < 2.5 mW mono (8 kHz) analog mic record
  • 8 kHz to 48 kHz sample rate support master or slave mode
  • Native (no PLL required) support for 6/12 MHz, 6.144/12.288 MHz, 5.6448/11.2896 MHz, or 19.2 MHz master clock rates and typical audio sample rates
  • Selectable mic bias, digital interface logic voltages
  • High speed I²C™ control port (400 kHz)
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number CS53L30
Product Name Ultra Low Power, 4-Channel Microphone A/D Converter With TDM Interface
Package Type WLCSP, QFN
Pins 30 to 32
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

 - SI4736-C40-GUR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type SOP; SSOP; SSOP-24
Packing Method Tape Reel; Tape & Reel
View Details
ADC10D040 Dual 10-Bit, 40 MSPS, 267 mW A/D Converter - ADC10D040CIVS/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers