Cirrus Logic, Inc. Single Channel CCD/CIS ADC WM8255

Description
The WM8255 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 12 MSPS. The device includes a complete signal processing channel containing reset level clamping, correlated double sampling, programmable gain and offset adjust functions. Internal multiplexers allow fast switching of offset and gain for line-by-line colour processing. The output from this channel is time multiplexed into a high-speed 16-bit analog to digital converter. The digital output data is available in a 2 bit or 4-bit wide multiplexed format. An internal 4-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during reset level clamping to clamp CCD signals. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. The device includes an RGB LED current drive using current and PWM functionality to control the operation of sensor LEDs. The device typically uses an analog supply voltage of 5.75V and a digital interface supply of 3.3V. Features 16-bit ADC 12 MSPS conversion rate Low power – 250 mW typical 5.75V and 3.3V supply operation Single channel operation Correlated double sampling Programmable gain (8-bit resolution) Programmable offset adjust (8-bit resolution) Programmable clamp voltage RGB LED current drive using current and PWM 2-bit or 4-bit wide multiplexed data output format Internally generated voltage references 28-lead QFN package 3 wire serial control interface
Datasheet
Description
The WM8255 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 12 MSPS. The device includes a complete signal processing channel containing reset level clamping, correlated double sampling, programmable gain and offset adjust functions. Internal multiplexers allow fast switching of offset and gain for line-by-line colour processing. The output from this channel is time multiplexed into a high-speed 16-bit analog to digital converter. The digital output data is available in a 2 bit or 4-bit wide multiplexed format. An internal 4-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during reset level clamping to clamp CCD signals. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. The device includes an RGB LED current drive using current and PWM functionality to control the operation of sensor LEDs. The device typically uses an analog supply voltage of 5.75V and a digital interface supply of 3.3V. Features 16-bit ADC 12 MSPS conversion rate Low power – 250 mW typical 5.75V and 3.3V supply operation Single channel operation Correlated double sampling Programmable gain (8-bit resolution) Programmable offset adjust (8-bit resolution) Programmable clamp voltage RGB LED current drive using current and PWM 2-bit or 4-bit wide multiplexed data output format Internally generated voltage references 28-lead QFN package 3 wire serial control interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Channel CCD/CIS ADC - WM8255 - Cirrus Logic, Inc.
Austin, TX, USA
Single Channel CCD/CIS ADC
WM8255
Single Channel CCD/CIS ADC WM8255
The WM8255 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 12 MSPS. The device includes a complete signal processing channel containing reset level clamping, correlated double sampling, programmable gain and offset adjust functions. Internal multiplexers allow fast switching of offset and gain for line-by-line colour processing. The output from this channel is time multiplexed into a high-speed 16-bit analog to digital converter. The digital output data is available in a 2 bit or 4-bit wide multiplexed format. An internal 4-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during reset level clamping to clamp CCD signals. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. The device includes an RGB LED current drive using current and PWM functionality to control the operation of sensor LEDs. The device typically uses an analog supply voltage of 5.75V and a digital interface supply of 3.3V. Features 16-bit ADC 12 MSPS conversion rate Low power – 250 mW typical 5.75V and 3.3V supply operation Single channel operation Correlated double sampling Programmable gain (8-bit resolution) Programmable offset adjust (8-bit resolution) Programmable clamp voltage RGB LED current drive using current and PWM 2-bit or 4-bit wide multiplexed data output format Internally generated voltage references 28-lead QFN package 3 wire serial control interface

The WM8255 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 12 MSPS. The device includes a complete signal processing channel containing reset level clamping, correlated double sampling, programmable gain and offset adjust functions. Internal multiplexers allow fast switching of offset and gain for line-by-line colour processing. The output from this channel is time multiplexed into a high-speed 16-bit analog to digital converter. The digital output data is available in a 2 bit or 4-bit wide multiplexed format. An internal 4-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during reset level clamping to clamp CCD signals. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. The device includes an RGB LED current drive using current and PWM functionality to control the operation of sensor LEDs. The device typically uses an analog supply voltage of 5.75V and a digital interface supply of 3.3V.

Features

  • 16-bit ADC
  • 12 MSPS conversion rate
  • Low power – 250 mW typical
  • 5.75V and 3.3V supply operation
  • Single channel operation
  • Correlated double sampling
  • Programmable gain (8-bit resolution)
  • Programmable offset adjust (8-bit resolution)
  • Programmable clamp voltage
  • RGB LED current drive using current and PWM
  • 2-bit or 4-bit wide multiplexed data output format
  • Internally generated voltage references
  • 28-lead QFN package
  • 3 wire serial control interface
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number WM8255
Product Name Single Channel CCD/CIS ADC
Interface Type Serial
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342608-SI8937D-IS4R - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D500CIYB/S7002952 - Acme Chip Technology Co., Limited
Specs
Package Type 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers