Cirrus Logic, Inc. Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) WM8224CSEFL

Description
Win Source Part Number: 972477-WM8224CSEFL Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tray Standard Package: 490 Mounting: SMD (SMT) Power (Watts): 360 mW Number of Bits: 8, 10, 12, 16 Voltage - Supply, Analog: 2.97V ~ 3.63V Voltage - Supply, Digital: 2.97V ~ 3.63V Number of Channels: 3 Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cirrus Logic Inc. Other Names: 598-2381,WM8224CSEFL -ND Base Product Number: WM8224 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 972477-WM8224CSEFL Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tray Standard Package: 490 Mounting: SMD (SMT) Power (Watts): 360 mW Number of Bits: 8, 10, 12, 16 Voltage - Supply, Analog: 2.97V ~ 3.63V Voltage - Supply, Digital: 2.97V ~ 3.63V Number of Channels: 3 Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cirrus Logic Inc. Other Names: 598-2381,WM8224CSEFL -ND Base Product Number: WM8224 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
972477-WM8224CSEFL
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 972477-WM8224CSEFL
Win Source Part Number: 972477-WM8224CSEFL Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tray Standard Package: 490 Mounting: SMD (SMT) Power (Watts): 360 mW Number of Bits: 8, 10, 12, 16 Voltage - Supply, Analog: 2.97V ~ 3.63V Voltage - Supply, Digital: 2.97V ~ 3.63V Number of Channels: 3 Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cirrus Logic Inc. Other Names: 598-2381,WM8224CSEFL -ND Base Product Number: WM8224 Product Status: Last Time Buy

Win Source Part Number: 972477-WM8224CSEFL
Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Power (Watts): 360 mW
Number of Bits: 8, 10, 12, 16
Voltage - Supply, Analog: 2.97V ~ 3.63V
Voltage - Supply, Digital: 2.97V ~ 3.63V
Number of Channels: 3
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cirrus Logic Inc.
Other Names: 598-2381,WM8224CSEFL-ND
Base Product Number: WM8224
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 972477-WM8224CSEFL
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913295 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; 3-wire spi, micro wire, qspi, serial
Package Type Qsop
Features Single-Supply
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941AB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
 - ADC10662CIWM - Rochester Electronics
Specs
Interface Type Parallel
Package Type SOP; SOP24
Packing Method Tube; Tube
View Details
5 suppliers