Cirrus Logic, Inc. Datasheets for Analog-to-Digital Converter (ADC) Chips
Analog-to-digital converter (ADC) chips transform information from analog to digital form.
Analog-to-Digital Converter (ADC) Chips: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| The WM8737 is a low power stereo audio ADC designed specifically for portable applications such as minidisc and memory audio / voice recorders. The device offers three sets of stereo... | |
| The WM8738 is a high performance stereo audio ADC designed for consumer applications. Stereo line-level audio inputs are provided, along with a control input pin to allow operation of the... | |
| The WM8775 is a high performance, stereo audio ADC with a 4 channel input mixer. The WM8775 is ideal for digitising multiple analog sources for surround sound processing applications for... | |
| The WM8781 is a high performance, low cost stereo audio ADC designed for recordable media applications. The device offers stereo line level inputs along with two control input pins (FORMAT,... | |
| The WM8782 is a high performance, low cost stereo audio ADC designed for recordable media applications. The device offers stereo line level inputs along with two control input pins (FORMAT,... | |
| The WM8786 is a stereo audio ADC with differential inputs designed for high performance recordable media applications. Data is provided as a PCM output. Stereo 24-bit multi-bit Delta Sigma ADCs... | |
| The WM8950 is a low power, high quality mono ADC designed for portable applications such as digital still camera, digital voice recorder or games console accessories. The device integrates support... |
| << Prev |