16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 24-SSOP
16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 24-SSOP
IC ADC 16BIT SIGMA-DELTA 24SSOP
IC ADC 16BIT SIGMA-DELTA 24SSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | CS5533-ASZR-ND | CS5533-ASZR | CS5533-ASZR | CS5533-ASZR |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | ||
| Package Type | SSOP; "24-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width) | 24-SSOP (0.209\", 5.30mm Width) | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Resolution | 16 bits | 16 bits | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |