Cirrus Logic, Inc. Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5451A-ISZR CS5451A-ISZR

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 039968-CS5451A-ISZR Packaging: Reel - TR Features: Simultaneous Sampling Configuration: ADC Number of Inputs: 6 Input Type: Differential Data Interface: SPI Number of A/D Converters: 1 Reference Type: Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Analog Supply Voltage: 2.7 V to 3.3 V Digital Supply Voltage: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 039968-CS5451A-ISZR Packaging: Reel - TR Features: Simultaneous Sampling Configuration: ADC Number of Inputs: 6 Input Type: Differential Data Interface: SPI Number of A/D Converters: 1 Reference Type: Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Analog Supply Voltage: 2.7 V to 3.3 V Digital Supply Voltage: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5451A-ISZR
039968-CS5451A-ISZR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5451A-ISZR 039968-CS5451A-ISZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 039968-CS5451A-ISZR Packaging: Reel - TR Features: Simultaneous Sampling Configuration: ADC Number of Inputs: 6 Input Type: Differential Data Interface: SPI Number of A/D Converters: 1 Reference Type: Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Analog Supply Voltage: 2.7 V to 3.3 V Digital Supply Voltage: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 039968-CS5451A-ISZR
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: ADC
Number of Inputs: 6
Input Type: Differential
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 2.7 V to 3.3 V
Digital Supply Voltage: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Analog-to-Digital Converter IC
700-CS5451A-ISZR
Analog-to-Digital Converter IC 700-CS5451A-ISZR
Analog to Digital Converters - ADC IC 6-Ch Delta-Sigma ADC Product overview: CS5451A-ISZR from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5451A-ISZR can be used for catalog matching and distributor lookup.

Analog to Digital Converters - ADC IC 6-Ch Delta-Sigma ADC Product overview: CS5451A-ISZR from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5451A-ISZR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - CS5451A-ISZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
CS5451A-ISZR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) CS5451A-ISZR
IC ADC SIGMA-DELTA 28SSOP

IC ADC SIGMA-DELTA 28SSOP

Supplier's Site
Analog to Digital Converters (ADC) - CS5451A-ISZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
CS5451A-ISZR
Analog to Digital Converters (ADC) CS5451A-ISZR
Bit Analog to Digital Converter 6 Input 1 Sigma-Delta 28-SSOP

Bit Analog to Digital Converter 6 Input 1 Sigma-Delta 28-SSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - CS5451A-ISZR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
CS5451A-ISZR
Data Acquisition - Analog to Digital Converters (ADC) CS5451A-ISZR
IC ADC SIGMA-DELTA 28SSOP

IC ADC SIGMA-DELTA 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 039968-CS5451A-ISZR 700-CS5451A-ISZR CS5451A-ISZR CS5451A-ISZR CS5451A-ISZR
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5451A-ISZR Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI Serial, 4-WIRE, SPI SPI; SPI
Package Type SOP; SSOP; 28-SSOP SSOP 28-SSOP (0.209\", 5.30mm Width) SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width)
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914851P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 14 bits
ADC Type Sigma-Delta; Sigma-Delta
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8937D-AS4R - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD574AKE - 859544-AD574AKE - Win Source Electronics
Specs
Package Type 28-LCC (11.43x11.43)
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
2 suppliers
ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
8 suppliers