Cirrus Logic, Inc. 3-Channel High Speed CCD/CIS ADC - Multiple Device Operation WM8224

Description
The WM8224 is an analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 60MSPS. The device includes three analog signal processing channels each of which contains reset level clamping, correlated double sampling and programmable gain and offset adjust functions. The output from each of these channels is time multiplexed into a single high-speed 16-bit analog to digital converter. The digital data is available in a variety of output formats via the flexible data port. An internal 4-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during clamping to clamp CCD signals. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. A programmable automatic black-level Calibration function is available to adjust the DC offset of the output data. A daisy chain feature allows multiple devices to operate together using the same control interface and output data bus. Features 12 or 16-bit ADC, 40MSPS conversion rate 8 or 10-bit ADC, 60MSPS conversion rate Low power – 360 mW typical 3.3V single supply operation 3 channel operation Daisy chain feature for multiple device use Correlated double sampling Programmable gain (9-bit resolution) Programmable offset adjust (8-bit resolution) Flexible clamp timing Programmable clamp voltage Internally generated voltage references Automatic black level calibration 32-lead QFN package Serial control interface
Datasheet
Description
The WM8224 is an analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 60MSPS. The device includes three analog signal processing channels each of which contains reset level clamping, correlated double sampling and programmable gain and offset adjust functions. The output from each of these channels is time multiplexed into a single high-speed 16-bit analog to digital converter. The digital data is available in a variety of output formats via the flexible data port. An internal 4-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during clamping to clamp CCD signals. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. A programmable automatic black-level Calibration function is available to adjust the DC offset of the output data. A daisy chain feature allows multiple devices to operate together using the same control interface and output data bus. Features 12 or 16-bit ADC, 40MSPS conversion rate 8 or 10-bit ADC, 60MSPS conversion rate Low power – 360 mW typical 3.3V single supply operation 3 channel operation Daisy chain feature for multiple device use Correlated double sampling Programmable gain (9-bit resolution) Programmable offset adjust (8-bit resolution) Flexible clamp timing Programmable clamp voltage Internally generated voltage references Automatic black level calibration 32-lead QFN package Serial control interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Channel High Speed CCD/CIS ADC - Multiple Device Operation - WM8224 - Cirrus Logic, Inc.
Austin, TX, USA
3-Channel High Speed CCD/CIS ADC - Multiple Device Operation
WM8224
3-Channel High Speed CCD/CIS ADC - Multiple Device Operation WM8224
The WM8224 is an analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 60MSPS. The device includes three analog signal processing channels each of which contains reset level clamping, correlated double sampling and programmable gain and offset adjust functions. The output from each of these channels is time multiplexed into a single high-speed 16-bit analog to digital converter. The digital data is available in a variety of output formats via the flexible data port. An internal 4-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during clamping to clamp CCD signals. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. A programmable automatic black-level Calibration function is available to adjust the DC offset of the output data. A daisy chain feature allows multiple devices to operate together using the same control interface and output data bus. Features 12 or 16-bit ADC, 40MSPS conversion rate 8 or 10-bit ADC, 60MSPS conversion rate Low power – 360 mW typical 3.3V single supply operation 3 channel operation Daisy chain feature for multiple device use Correlated double sampling Programmable gain (9-bit resolution) Programmable offset adjust (8-bit resolution) Flexible clamp timing Programmable clamp voltage Internally generated voltage references Automatic black level calibration 32-lead QFN package Serial control interface

The WM8224 is an analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 60MSPS. The device includes three analog signal processing channels each of which contains reset level clamping, correlated double sampling and programmable gain and offset adjust functions. The output from each of these channels is time multiplexed into a single high-speed 16-bit analog to digital converter. The digital data is available in a variety of output formats via the flexible data port. An internal 4-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during clamping to clamp CCD signals. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. A programmable automatic black-level Calibration function is available to adjust the DC offset of the output data. A daisy chain feature allows multiple devices to operate together using the same control interface and output data bus.

Features

  • 12 or 16-bit ADC, 40MSPS conversion rate
  • 8 or 10-bit ADC, 60MSPS conversion rate
  • Low power – 360 mW typical
  • 3.3V single supply operation
  • 3 channel operation
  • Daisy chain feature for multiple device use
  • Correlated double sampling
  • Programmable gain (9-bit resolution)
  • Programmable offset adjust (8-bit resolution)
  • Flexible clamp timing
  • Programmable clamp voltage
  • Internally generated voltage references
  • Automatic black level calibration
  • 32-lead QFN package
  • Serial control interface
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number WM8224
Product Name 3-Channel High Speed CCD/CIS ADC - Multiple Device Operation
Interface Type Serial
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1922014P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 18 bits
ADC Type Sigma-Delta; Delta Sigma
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
DIP Analog-to-Digital Converter IC - 700-ADC1031CIN - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
4 suppliers