117 DB, 48 KHZ AUDIO ADC Product overview: CS5394-KS from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48 KHZ. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 48 KHZ, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5394-KS can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163367-CS5394-KS
Manufacturer Homepage: www.cirrus.com
Alternative Parts (Cross-Reference): ADS1255IDBRG4; AD7782BRU-REEL; AD7732BRU-REEL7; CS5394-KS;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
ADC, Delta-Sigma, 24-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDSO28
24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 28-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-CS5394-KS | 1163367-CS5394-KS | CS5394-KS | CS5394-KS |
| Product Name | 48 KHZ Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5394-KS | Analog to Digital Converters (ADC) | |
| Interface Type | Serial | Serial | Serial | |
| Package Type | Bulk | SOP; SOP28 | SOIC; 28-SOIC (0.295\", 7.50mm Width) | |
| Packing Method | Bulk | Bulk; Bulk |