24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 24-SOIC
24-Bit 2-Ch Delta-Sigma ADC, Serial, SOIC Product overview: CS5381-KSZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5381-KSZ can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163366-CS5381-KSZ
Packaging: Tube
Operating Temperature Range: -10°C ~ 70°C
Features: Simultaneous Sampling
Package: 24-SOIC (0.295", 7.50mm Width)
Configuration: ADC
Number of Inputs: 2
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: Sigma-Delta
Data Interface: I2S
Reference Type: Internal
Voltage - Supply, Digital: 3.3 V ~ 5 V
Resolution: 24
Number of Converters: 2
Categories: Integrated Circuits (ICs)
Sampling Rate: 216k
Manufacturer Homepage: www.cirrus.com
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): AD7191BRUZ; AK5383VF; AD7191BRUZ-REEL;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC ADC 24BIT SIGMA-DELTA 24SOIC
24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 24-SOIC
IC ADC 24BIT SIGMA-DELTA 24SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 598-CS5381-KSZ-ND | 700-CS5381-KSZ | 1163366-CS5381-KSZ | CS5381-KSZ | CS5381-KSZ | CS5381-KSZ |
| Product Name | Analog to Digital Converters (ADC) | SOIC Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5381-KSZ | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC | 24-SOIC (0.295\", 7.50mm Width) | SOIC; 24-SOIC (0.295\", 7.50mm Width) | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | Tube; Tube | ||
| Resolution | 24 bits | 24 bits | 24 bits | |||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | |
| Reference Access | Internal |