Cirrus Logic, Inc. 3-Channel CCD/CIS ADC WM8196

Description
The WM8196 is a 16-bit analog front end/digitizer IC that processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 12MSPS. The device has three separate analog signal processing channels. Each channel contains Reset Level Clamping, Correlated Double Sampling and Programmable Gain and Offset adjust functions. Three multiplexers allow single channel processing. The output from each of these channels is time multiplexed into a single high-speed 16-bit analog to Digital Converter. The digital output data is available in 8, 7 or 4-bit wide multiplexed format. An internal 4-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during Reset Level Clamping to clamp CCD signals. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. Using an analog supply voltage of 5V and a digital interface supply of either 5V or 3.3V, the WM8196 typically only consumes 330mW when operating from a single 5V supply. Features 16-bit resolution ADC 12MSPS conversion rate Low power - 320mW typ. 5V single supply or 5V/3.3V dual supply operation Single or 3-channel operation Correlated double sampling Programmable gain (8-bit resolution) Programmable offset (8-bit resolution) Programmable clamp voltage 8 or 4-bit wide multiplexed data output formats Internally generated voltage references 28-pin SSOP package Serial control interface
Datasheet
Description
The WM8196 is a 16-bit analog front end/digitizer IC that processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 12MSPS. The device has three separate analog signal processing channels. Each channel contains Reset Level Clamping, Correlated Double Sampling and Programmable Gain and Offset adjust functions. Three multiplexers allow single channel processing. The output from each of these channels is time multiplexed into a single high-speed 16-bit analog to Digital Converter. The digital output data is available in 8, 7 or 4-bit wide multiplexed format. An internal 4-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during Reset Level Clamping to clamp CCD signals. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. Using an analog supply voltage of 5V and a digital interface supply of either 5V or 3.3V, the WM8196 typically only consumes 330mW when operating from a single 5V supply. Features 16-bit resolution ADC 12MSPS conversion rate Low power - 320mW typ. 5V single supply or 5V/3.3V dual supply operation Single or 3-channel operation Correlated double sampling Programmable gain (8-bit resolution) Programmable offset (8-bit resolution) Programmable clamp voltage 8 or 4-bit wide multiplexed data output formats Internally generated voltage references 28-pin SSOP package Serial control interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Channel CCD/CIS ADC - WM8196 - Cirrus Logic, Inc.
Austin, TX, USA
3-Channel CCD/CIS ADC
WM8196
3-Channel CCD/CIS ADC WM8196
The WM8196 is a 16-bit analog front end/digitizer IC that processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 12MSPS. The device has three separate analog signal processing channels. Each channel contains Reset Level Clamping, Correlated Double Sampling and Programmable Gain and Offset adjust functions. Three multiplexers allow single channel processing. The output from each of these channels is time multiplexed into a single high-speed 16-bit analog to Digital Converter. The digital output data is available in 8, 7 or 4-bit wide multiplexed format. An internal 4-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during Reset Level Clamping to clamp CCD signals. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. Using an analog supply voltage of 5V and a digital interface supply of either 5V or 3.3V, the WM8196 typically only consumes 330mW when operating from a single 5V supply. Features 16-bit resolution ADC 12MSPS conversion rate Low power - 320mW typ. 5V single supply or 5V/3.3V dual supply operation Single or 3-channel operation Correlated double sampling Programmable gain (8-bit resolution) Programmable offset (8-bit resolution) Programmable clamp voltage 8 or 4-bit wide multiplexed data output formats Internally generated voltage references 28-pin SSOP package Serial control interface

The WM8196 is a 16-bit analog front end/digitizer IC that processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 12MSPS. The device has three separate analog signal processing channels. Each channel contains Reset Level Clamping, Correlated Double Sampling and Programmable Gain and Offset adjust functions. Three multiplexers allow single channel processing. The output from each of these channels is time multiplexed into a single high-speed 16-bit analog to Digital Converter. The digital output data is available in 8, 7 or 4-bit wide multiplexed format. An internal 4-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during Reset Level Clamping to clamp CCD signals. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. Using an analog supply voltage of 5V and a digital interface supply of either 5V or 3.3V, the WM8196 typically only consumes 330mW when operating from a single 5V supply.

Features

  • 16-bit resolution ADC
  • 12MSPS conversion rate
  • Low power - 320mW typ.
  • 5V single supply or 5V/3.3V dual supply operation
  • Single or 3-channel operation
  • Correlated double sampling
  • Programmable gain (8-bit resolution)
  • Programmable offset (8-bit resolution)
  • Programmable clamp voltage
  • 8 or 4-bit wide multiplexed data output formats
  • Internally generated voltage references
  • 28-pin SSOP package
  • Serial control interface
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number WM8196
Product Name 3-Channel CCD/CIS ADC
Interface Type Serial
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1831779 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 8 bits
ADC Type Pipeline; Pipelined
View Details
Data Acquisition - Analog to Digital Converters (ADC) - 5962-8759101LA - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details