24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 24-SSOP
24-Bit ADC IC, 3.84kS/s, 4 Ch, SPI, SSOP, 5V Product overview: CS5534-BSZR from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5534-BSZR can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 847287-CS5534-BSZR
Features: Bit Analog to Digital Converter Input 1
Package: Reel - TR
Family Name: CS5534
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 24-SSOP
IC ADC 24BIT SIGMA-DELTA 24SSOP
IC ADC 24BIT SIGMA-DELTA 24SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | CS5534-BSZR-ND | 700-CS5534-BSZR | 847287-CS5534-BSZR | CS5534-BSZR | CS5534-BSZR | CS5534-BSZR |
| Product Name | Analog to Digital Converters (ADC) | 5V SSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5534-BSZR | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI, Serial, 3-WIRE | SPI; SPI | |||
| Package Type | SSOP; "24-SSOP (0.209"", 5.30mm Width)" | SSOP | SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width) | 24-SSOP (0.209\", 5.30mm Width) | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| Resolution | 24 bits | 24 bits | 24 bits | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |