Cirrus Logic, Inc. 114 dB, 192 kHz Stereo A/D Converter CS5361

Description
The CS5361 is a complete audio A/D converter (ADC) for digital audio systems. It performs sampling, A/D conversion and anti-alias filtering, generating 24-bit values for both left and right inputs in serial form at sample rates up to 192 kHz per channel. The CS5361 uses a fifth-order, multibit Delta Sigma modulator followed by digital filtering and decimation, which removes the need for an external anti-alias filter. The ADC uses a differential architecture, which provides excellent noise rejection. The CS5361 is ideal for audio systems requiring wide dynamic range, negligible distortion and low noise, such as audio/video receivers, DVD-R, digital mixing consoles, effects processors and automotive systems. Features 114 dB dynamic range -105 dB THD+N Low-latency digital filter Supports master or slave mode operation Pin compatible with the CS5381 Functionally compatible with CS5351
Datasheet
Description
The CS5361 is a complete audio A/D converter (ADC) for digital audio systems. It performs sampling, A/D conversion and anti-alias filtering, generating 24-bit values for both left and right inputs in serial form at sample rates up to 192 kHz per channel. The CS5361 uses a fifth-order, multibit Delta Sigma modulator followed by digital filtering and decimation, which removes the need for an external anti-alias filter. The ADC uses a differential architecture, which provides excellent noise rejection. The CS5361 is ideal for audio systems requiring wide dynamic range, negligible distortion and low noise, such as audio/video receivers, DVD-R, digital mixing consoles, effects processors and automotive systems. Features 114 dB dynamic range -105 dB THD+N Low-latency digital filter Supports master or slave mode operation Pin compatible with the CS5381 Functionally compatible with CS5351
Datasheet

Suppliers

Company
Product
Description
Supplier Links
114 dB, 192 kHz Stereo A/D Converter - CS5361 - Cirrus Logic, Inc.
Austin, TX, USA
114 dB, 192 kHz Stereo A/D Converter
CS5361
114 dB, 192 kHz Stereo A/D Converter CS5361
The CS5361 is a complete audio A/D converter (ADC) for digital audio systems. It performs sampling, A/D conversion and anti-alias filtering, generating 24-bit values for both left and right inputs in serial form at sample rates up to 192 kHz per channel. The CS5361 uses a fifth-order, multibit Delta Sigma modulator followed by digital filtering and decimation, which removes the need for an external anti-alias filter. The ADC uses a differential architecture, which provides excellent noise rejection. The CS5361 is ideal for audio systems requiring wide dynamic range, negligible distortion and low noise, such as audio/video receivers, DVD-R, digital mixing consoles, effects processors and automotive systems. Features 114 dB dynamic range -105 dB THD+N Low-latency digital filter Supports master or slave mode operation Pin compatible with the CS5381 Functionally compatible with CS5351

The CS5361 is a complete audio A/D converter (ADC) for digital audio systems. It performs sampling, A/D conversion and anti-alias filtering, generating 24-bit values for both left and right inputs in serial form at sample rates up to 192 kHz per channel. The CS5361 uses a fifth-order, multibit Delta Sigma modulator followed by digital filtering and decimation, which removes the need for an external anti-alias filter. The ADC uses a differential architecture, which provides excellent noise rejection. The CS5361 is ideal for audio systems requiring wide dynamic range, negligible distortion and low noise, such as audio/video receivers, DVD-R, digital mixing consoles, effects processors and automotive systems.

Features

  • 114 dB dynamic range
  • -105 dB THD+N
  • Low-latency digital filter
  • Supports master or slave mode operation
  • Pin compatible with the CS5381
  • Functionally compatible with CS5351
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number CS5361
Product Name 114 dB, 192 kHz Stereo A/D Converter
Package Type SOIC; TSSOP
Pins 24
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1923233P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 12 bits
ADC Type SAR; SAR
View Details
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8937D-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details