Cirrus Logic, Inc. 5V SOIC Analog-to-Digital Converter IC CS5508-BSZ

Description
20-Bit Delta-Sigma ADC, 1 Ch, Serial, 5V, SOIC Product overview: CS5508-BSZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5508-BSZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20-Bit Delta-Sigma ADC, 1 Ch, Serial, 5V, SOIC Product overview: CS5508-BSZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5508-BSZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V SOIC Analog-to-Digital Converter IC
700-CS5508-BSZ
5V SOIC Analog-to-Digital Converter IC 700-CS5508-BSZ
20-Bit Delta-Sigma ADC, 1 Ch, Serial, 5V, SOIC Product overview: CS5508-BSZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5508-BSZ can be used for catalog matching and distributor lookup.

20-Bit Delta-Sigma ADC, 1 Ch, Serial, 5V, SOIC Product overview: CS5508-BSZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5508-BSZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5508-BSZ
916085-CS5508-BSZ
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5508-BSZ 916085-CS5508-BSZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916085-CS5508-BSZ Operating Temperature Range: -40°C ~ 85°C Features: 20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-SOIC Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CS5508 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 37 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CS5508BSZ, -598-1099-5, 598-1099-5

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 916085-CS5508-BSZ
Operating Temperature Range: -40°C ~ 85°C
Features: 20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-SOIC
Package: Tube
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CS5508
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 37
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CS5508BSZ, -598-1099-5, 598-1099-5

Buy Now Datasheet
Analog to Digital Converters (ADC) - 598-1099-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
598-1099-5-ND
Analog to Digital Converters (ADC) 598-1099-5-ND
20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-SOIC

20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - CS5508-BSZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
CS5508-BSZ
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) CS5508-BSZ
IC ADC 20BIT SIGMA-DELTA 20SOIC

IC ADC 20BIT SIGMA-DELTA 20SOIC

Supplier's Site
Analog to Digital Converters (ADC) - CS5508-BSZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
CS5508-BSZ
Analog to Digital Converters (ADC) CS5508-BSZ
20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-SOIC

20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-CS5508-BSZ 916085-CS5508-BSZ 598-1099-5-ND CS5508-BSZ CS5508-BSZ
Product Name 5V SOIC Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5508-BSZ Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI, Serial SPI; SPI
Package Type SOIC SOIC; 20-SOIC SOIC; "20-SOIC (0.295"", 7.50mm Width)" 20-SOIC (0.295\", 7.50mm Width) SOIC; 20-SOIC (0.295\", 7.50mm Width)
Resolution 20 bits 20 bits 20 bits
Dissipation 4.5 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

TLV320ADC3101-Q1 Automotive Catalog 92dB SNR Low-Power Stereo ADC with Digital Mic Support and miniDSP - 6PADC3101TRGERQ1 - Texas Instruments
Specs
Interface Type I2C
Package Type VQFN
Screening Level Automotive
View Details
5 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8935B-ASR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Analogue to Digital Converters - 1899344 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Pdip
Pins 40
View Details