Cirrus Logic, Inc. Low Power, 16/20-Bit A/D Converters CS5507

Description
The CS5505/06/07/08 family of low power CMOS analog-to-digital (A/D) converters are ideal for measuring low-frequency signals representing physical, chemical, and biological processes. The CS5507/08 family members have single-channel differential analog and reference inputs, and the CS5505/06 members have four pseudo-differential analog input channels. The CS5505/07 family provides a 16-bit output word. The CS5506/08 provides a 20-bit output word. The CS5505/06/07/08 family samples upon command up to 100 output updates per second. The on-chip digital filter offers superior line rejection at 50 Hz and 60 Hz when the device is operated from a 32.768 kHz clock (output word rate = 20 Hz). The CS5505/06/07/08 family includes on-chip, self-calibration circuitry, which can be initiated at any time or temperature to ensure minimum offset and full-scale errors. The CS5505/06/07/08 family’s serial port offers two general-purpose modes for the direct interface to shift registers or synchronous serial ports of industry-standard microcontrollers. Features Low power consumption Single-supply +5 V operation: 1.7 mW Dual-supply ±5 V operation: 3.2 mW Offers superior performance to voltage-to-frequency converters and multislope integrating A/D converters Differential inputs Single-channel (CS5507/08) and 4-channel (CS5505/06) pseudo-differential versions Either 3.3 V or 5 V digital interface Linearity error ±0.0015% FS (16-bit CS5505/07) ±0.0007% FS (20-bit CS5506/08) Output update rates up to 100/second Flexible serial port Pin-selectable unipolar/bipolar ranges Package: 20/24-pin SOIC; lead free assembly
Description
The CS5505/06/07/08 family of low power CMOS analog-to-digital (A/D) converters are ideal for measuring low-frequency signals representing physical, chemical, and biological processes. The CS5507/08 family members have single-channel differential analog and reference inputs, and the CS5505/06 members have four pseudo-differential analog input channels. The CS5505/07 family provides a 16-bit output word. The CS5506/08 provides a 20-bit output word. The CS5505/06/07/08 family samples upon command up to 100 output updates per second. The on-chip digital filter offers superior line rejection at 50 Hz and 60 Hz when the device is operated from a 32.768 kHz clock (output word rate = 20 Hz). The CS5505/06/07/08 family includes on-chip, self-calibration circuitry, which can be initiated at any time or temperature to ensure minimum offset and full-scale errors. The CS5505/06/07/08 family’s serial port offers two general-purpose modes for the direct interface to shift registers or synchronous serial ports of industry-standard microcontrollers. Features Low power consumption Single-supply +5 V operation: 1.7 mW Dual-supply ±5 V operation: 3.2 mW Offers superior performance to voltage-to-frequency converters and multislope integrating A/D converters Differential inputs Single-channel (CS5507/08) and 4-channel (CS5505/06) pseudo-differential versions Either 3.3 V or 5 V digital interface Linearity error ±0.0015% FS (16-bit CS5505/07) ±0.0007% FS (20-bit CS5506/08) Output update rates up to 100/second Flexible serial port Pin-selectable unipolar/bipolar ranges Package: 20/24-pin SOIC; lead free assembly

Suppliers

Company
Product
Description
Supplier Links
Low Power, 16/20-Bit A/D Converters - CS5507 - Cirrus Logic, Inc.
Austin, TX, USA
Low Power, 16/20-Bit A/D Converters
CS5507
Low Power, 16/20-Bit A/D Converters CS5507
The CS5505/06/07/08 family of low power CMOS analog-to-digital (A/D) converters are ideal for measuring low-frequency signals representing physical, chemical, and biological processes. The CS5507/08 family members have single-channel differential analog and reference inputs, and the CS5505/06 members have four pseudo-differential analog input channels. The CS5505/07 family provides a 16-bit output word. The CS5506/08 provides a 20-bit output word. The CS5505/06/07/08 family samples upon command up to 100 output updates per second. The on-chip digital filter offers superior line rejection at 50 Hz and 60 Hz when the device is operated from a 32.768 kHz clock (output word rate = 20 Hz). The CS5505/06/07/08 family includes on-chip, self-calibration circuitry, which can be initiated at any time or temperature to ensure minimum offset and full-scale errors. The CS5505/06/07/08 family’s serial port offers two general-purpose modes for the direct interface to shift registers or synchronous serial ports of industry-standard microcontrollers. Features Low power consumption Single-supply +5 V operation: 1.7 mW Dual-supply ±5 V operation: 3.2 mW Offers superior performance to voltage-to-frequency converters and multislope integrating A/D converters Differential inputs Single-channel (CS5507/08) and 4-channel (CS5505/06) pseudo-differential versions Either 3.3 V or 5 V digital interface Linearity error ±0.0015% FS (16-bit CS5505/07) ±0.0007% FS (20-bit CS5506/08) Output update rates up to 100/second Flexible serial port Pin-selectable unipolar/bipolar ranges Package: 20/24-pin SOIC; lead free assembly

The CS5505/06/07/08 family of low power CMOS analog-to-digital (A/D) converters are ideal for measuring low-frequency signals representing physical, chemical, and biological processes. The CS5507/08 family members have single-channel differential analog and reference inputs, and the CS5505/06 members have four pseudo-differential analog input channels. The CS5505/07 family provides a 16-bit output word. The CS5506/08 provides a 20-bit output word. The CS5505/06/07/08 family samples upon command up to 100 output updates per second. The on-chip digital filter offers superior line rejection at 50 Hz and 60 Hz when the device is operated from a 32.768 kHz clock (output word rate = 20 Hz). The CS5505/06/07/08 family includes on-chip, self-calibration circuitry, which can be initiated at any time or temperature to ensure minimum offset and full-scale errors. The CS5505/06/07/08 family’s serial port offers two general-purpose modes for the direct interface to shift registers or synchronous serial ports of industry-standard microcontrollers.

Features

  • Low power consumption
    • Single-supply +5 V operation: 1.7 mW
    • Dual-supply ±5 V operation: 3.2 mW
  • Offers superior performance to voltage-to-frequency converters and multislope integrating A/D converters
  • Differential inputs
    • Single-channel (CS5507/08) and 4-channel (CS5505/06) pseudo-differential versions
  • Either 3.3 V or 5 V digital interface
  • Linearity error
    • ±0.0015% FS (16-bit CS5505/07)
    • ±0.0007% FS (20-bit CS5506/08)
  • Output update rates up to 100/second
  • Flexible serial port
  • Pin-selectable unipolar/bipolar ranges
  • Package: 20/24-pin SOIC; lead free assembly
Supplier's Site

Technical Specifications

  Cirrus Logic, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number CS5507
Product Name Low Power, 16/20-Bit A/D Converters
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - SI8902B-A01-GSR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
6 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD678JNZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1914871P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0834BCN - 077411-ADC0834BCN - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type DIP; 14-DIP
Packing Method Tube; Tube/Rail
View Details
2 suppliers