Cirrus Logic, Inc. Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose CS4351-DZZ

Description
Win Source Part Number: 985563-CS4351-DZZ Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Series: Popguard® Type: DAC, Audio Package: Tray Standard Package: 74 Mounting: SMD (SMT) Sampling Rate (Per Second): 192k Data Interface: SPI Number of Channels: 2 Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Voltage - Supply: 3.13V ~ 3.47V, 8.55V ~ 12.6V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cirrus Logic Inc. Other Names: 2156-CS4351-DZZ-CL,- 598-1638,CIRCIRCS435 1-DZZ Base Product Number: CS4351 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 985563-CS4351-DZZ Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Series: Popguard® Type: DAC, Audio Package: Tray Standard Package: 74 Mounting: SMD (SMT) Sampling Rate (Per Second): 192k Data Interface: SPI Number of Channels: 2 Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Voltage - Supply: 3.13V ~ 3.47V, 8.55V ~ 12.6V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cirrus Logic Inc. Other Names: 2156-CS4351-DZZ-CL,- 598-1638,CIRCIRCS435 1-DZZ Base Product Number: CS4351 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
985563-CS4351-DZZ
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 985563-CS4351-DZZ
Win Source Part Number: 985563-CS4351-DZZ Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Series: Popguard® Type: DAC, Audio Package: Tray Standard Package: 74 Mounting: SMD (SMT) Sampling Rate (Per Second): 192k Data Interface: SPI Number of Channels: 2 Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Voltage - Supply: 3.13V ~ 3.47V, 8.55V ~ 12.6V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cirrus Logic Inc. Other Names: 2156-CS4351-DZZ-CL,- 598-1638,CIRCIRCS435 1-DZZ Base Product Number: CS4351 Product Status: Obsolete

Win Source Part Number: 985563-CS4351-DZZ
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Series: Popguard®
Type: DAC, Audio
Package: Tray
Standard Package: 74
Mounting: SMD (SMT)
Sampling Rate (Per Second): 192k
Data Interface: SPI
Number of Channels: 2
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Voltage - Supply: 3.13V ~ 3.47V, 8.55V ~ 12.6V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cirrus Logic Inc.
Other Names: 2156-CS4351-DZZ-CL,-598-1638,CIRCIRCS4351-DZZ
Base Product Number: CS4351
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS4351-DZZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
CS4351-DZZ
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose CS4351-DZZ
IC DAC/AUDIO 24BIT 192K 20TSSOP

IC DAC/AUDIO 24BIT 192K 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 985563-CS4351-DZZ CS4351-DZZ
Product Name Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

ADC07D1520 Low Power, 7-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Conv - ADC07D1520CIYB/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers
10BIT Analog-to-Digital Converter IC - 768-SI8901B-A02-GS - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type I2C, SMBus
Package Type Tube
Packing Method Tube
View Details
4 suppliers