Cirrus Logic, Inc. Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5331A-KS CS5331A-KS

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 96916-CS5331A-KS Packaging: Tray Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Single Ended Number of Bits: 18 Data Interface: SPI Number of A/D Converters: 2 Reference Type: Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 48k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 96916-CS5331A-KS Packaging: Tray Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Single Ended Number of Bits: 18 Data Interface: SPI Number of A/D Converters: 2 Reference Type: Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 48k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5331A-KS
96916-CS5331A-KS
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5331A-KS 96916-CS5331A-KS
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 96916-CS5331A-KS Packaging: Tray Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Single Ended Number of Bits: 18 Data Interface: SPI Number of A/D Converters: 2 Reference Type: Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 48k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 96916-CS5331A-KS
Packaging: Tray
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Single Ended
Number of Bits: 18
Data Interface: SPI
Number of A/D Converters: 2
Reference Type: Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 48k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual SOIC Analog-to-Digital Converter IC - 700-CS5331A-KS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SOIC Analog-to-Digital Converter IC
700-CS5331A-KS
Dual SOIC Analog-to-Digital Converter IC 700-CS5331A-KS
ADC Dual Delta-Sigma 50ksps 18-bit Serial 8-Pin SOIC Bulk Product overview: CS5331A-KS from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5331A-KS can be used for catalog matching and distributor lookup.

ADC Dual Delta-Sigma 50ksps 18-bit Serial 8-Pin SOIC Bulk Product overview: CS5331A-KS from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5331A-KS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 96916-CS5331A-KS 700-CS5331A-KS
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5331A-KS Dual SOIC Analog-to-Digital Converter IC
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC SOIC
Packing Method Tray
Operating Temperature -10 to 70 C (14 to 158 F) -10 C (14 F)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8936B-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
ADC08200 8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold - ADC08200CIMTX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - 5962-9961601HXA - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details