Manufacturer: Cirrus Logic Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1143885-WM8726CGED/R
Operating Supply Voltage: 5.5 V
Interface: I²S
Weight: 338.011364 mg
Number of Channels: 2
Resolution: 3 B
Number of D/A Converters: 2
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SOIC
Operating Supply Current: 27 mA
Max Frequency: 50 MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Nominal Supply Current: 27 mA
Signal to Noise Ratio (SNR): 97 dB
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1143885-WM8726CGED/R |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8726CGED/R |
| Interface Type | I²S |