Cirrus Logic, Inc. 114 dB, 192 kHz 4-, 6- and 8-Channel A/D Converters CS5366

Description
The CS5368 is a premium-performance audio A/D converter (ADC) designed for today’s demanding surround-sound consumer and multichannel pro audio applications. The highly integrated IC provides designers with a space-saving solution that streamlines product development, reduces design complexity and lowers overall system costs compared to boards that use multiple stereo ADCs for surround-sound or multichannel designs. Resulting in smaller audio equipment that can be produced at a lower cost compared to today’s products. The CS5368 is the industry’s first audio ADC to support a high-speed TDM interface which provides a serial output of 8 channels of audio data with sample rates up to 192 kHz within a single data stream. This capability reduces layout complexity and relieves input/output constraints in digital signal processors. The on-chip level-shifter and oscillator drivers further reduce complexity and simplify system design. The IC also features a differential architecture that provides excellent noise rejection and performs sampling, A/D conversion and anti-alias filtering. The CS5368 uses a 5th-order, multibit Delta Sigma architecture that provides superior 114 dB dynamic range and negligible distortion. Low-latency digital filtering, with the industry’s shortest group delay, further preserves the original audio quality and experience, making the ICs ideal for real-time and live-sound applications. The flagship CS5368 is an 8-channel converter and the CS5364 and CS5366 are its pin compatible 4- and 6-channel family members. Features 114 dB dynamic range -105 dB THD+N Selectable audio interface formats: Left-justified, I²S, TDM 8-channel TDM interface formats On-chip oscillator driver Supports master or slave mode Overflow detection Lead-free 48-pin LQFP; 8-, 6-, and 4-channel pin-compatible family
Datasheet
Description
The CS5368 is a premium-performance audio A/D converter (ADC) designed for today’s demanding surround-sound consumer and multichannel pro audio applications. The highly integrated IC provides designers with a space-saving solution that streamlines product development, reduces design complexity and lowers overall system costs compared to boards that use multiple stereo ADCs for surround-sound or multichannel designs. Resulting in smaller audio equipment that can be produced at a lower cost compared to today’s products. The CS5368 is the industry’s first audio ADC to support a high-speed TDM interface which provides a serial output of 8 channels of audio data with sample rates up to 192 kHz within a single data stream. This capability reduces layout complexity and relieves input/output constraints in digital signal processors. The on-chip level-shifter and oscillator drivers further reduce complexity and simplify system design. The IC also features a differential architecture that provides excellent noise rejection and performs sampling, A/D conversion and anti-alias filtering. The CS5368 uses a 5th-order, multibit Delta Sigma architecture that provides superior 114 dB dynamic range and negligible distortion. Low-latency digital filtering, with the industry’s shortest group delay, further preserves the original audio quality and experience, making the ICs ideal for real-time and live-sound applications. The flagship CS5368 is an 8-channel converter and the CS5364 and CS5366 are its pin compatible 4- and 6-channel family members. Features 114 dB dynamic range -105 dB THD+N Selectable audio interface formats: Left-justified, I²S, TDM 8-channel TDM interface formats On-chip oscillator driver Supports master or slave mode Overflow detection Lead-free 48-pin LQFP; 8-, 6-, and 4-channel pin-compatible family
Datasheet

Suppliers

Company
Product
Description
Supplier Links
114 dB, 192 kHz 4-, 6- and 8-Channel A/D Converters - CS5366 - Cirrus Logic, Inc.
Austin, TX, USA
114 dB, 192 kHz 4-, 6- and 8-Channel A/D Converters
CS5366
114 dB, 192 kHz 4-, 6- and 8-Channel A/D Converters CS5366
The CS5368 is a premium-performance audio A/D converter (ADC) designed for today’s demanding surround-sound consumer and multichannel pro audio applications. The highly integrated IC provides designers with a space-saving solution that streamlines product development, reduces design complexity and lowers overall system costs compared to boards that use multiple stereo ADCs for surround-sound or multichannel designs. Resulting in smaller audio equipment that can be produced at a lower cost compared to today’s products. The CS5368 is the industry’s first audio ADC to support a high-speed TDM interface which provides a serial output of 8 channels of audio data with sample rates up to 192 kHz within a single data stream. This capability reduces layout complexity and relieves input/output constraints in digital signal processors. The on-chip level-shifter and oscillator drivers further reduce complexity and simplify system design. The IC also features a differential architecture that provides excellent noise rejection and performs sampling, A/D conversion and anti-alias filtering. The CS5368 uses a 5th-order, multibit Delta Sigma architecture that provides superior 114 dB dynamic range and negligible distortion. Low-latency digital filtering, with the industry’s shortest group delay, further preserves the original audio quality and experience, making the ICs ideal for real-time and live-sound applications. The flagship CS5368 is an 8-channel converter and the CS5364 and CS5366 are its pin compatible 4- and 6-channel family members. Features 114 dB dynamic range -105 dB THD+N Selectable audio interface formats: Left-justified, I²S, TDM 8-channel TDM interface formats On-chip oscillator driver Supports master or slave mode Overflow detection Lead-free 48-pin LQFP; 8-, 6-, and 4-channel pin-compatible family

The CS5368 is a premium-performance audio A/D converter (ADC) designed for today’s demanding surround-sound consumer and multichannel pro audio applications. The highly integrated IC provides designers with a space-saving solution that streamlines product development, reduces design complexity and lowers overall system costs compared to boards that use multiple stereo ADCs for surround-sound or multichannel designs. Resulting in smaller audio equipment that can be produced at a lower cost compared to today’s products. The CS5368 is the industry’s first audio ADC to support a high-speed TDM interface which provides a serial output of 8 channels of audio data with sample rates up to 192 kHz within a single data stream. This capability reduces layout complexity and relieves input/output constraints in digital signal processors. The on-chip level-shifter and oscillator drivers further reduce complexity and simplify system design. The IC also features a differential architecture that provides excellent noise rejection and performs sampling, A/D conversion and anti-alias filtering. The CS5368 uses a 5th-order, multibit Delta Sigma architecture that provides superior 114 dB dynamic range and negligible distortion. Low-latency digital filtering, with the industry’s shortest group delay, further preserves the original audio quality and experience, making the ICs ideal for real-time and live-sound applications. The flagship CS5368 is an 8-channel converter and the CS5364 and CS5366 are its pin compatible 4- and 6-channel family members.

Features

  • 114 dB dynamic range
  • -105 dB THD+N
  • Selectable audio interface formats:
    • Left-justified, I²S, TDM
    • 8-channel TDM interface formats
  • On-chip oscillator driver
  • Supports master or slave mode
  • Overflow detection
  • Lead-free 48-pin LQFP; 8-, 6-, and 4-channel pin-compatible family
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number CS5366
Product Name 114 dB, 192 kHz 4-, 6- and 8-Channel A/D Converters
Package Type LFQP
Pins 48
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

10BIT Analog-to-Digital Converter IC - 700-SI8902B-A01-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
6 suppliers
ADS5463-SP 12-Bit 500-MSPS Analog-to-Digital Converter - 5962-0720801VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
Analog-to-Digital Converter IC - 700-ALD500ASWC - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - 5962-9468601MXA - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details