Cirrus Logic, Inc. Analog to Digital Converters (ADC) CS5513-BSZR

Description
20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC
Request a Quote
Description
20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CS5513-BSZR is a 20-bit delta-sigma analog-to-digital converter (ADC) designed for precision measurement applications. It features a fourth-order delta-sigma modulator and a digital filter, providing high performance with a noise-free resolution of up to 17 bits. The device operates with a voltage reference input range from 250 mV to 5 V and offers simultaneous rejection of 50/60 Hz noise, making it suitable for weigh scale and process control applications. The CS5513-BSZR includes an on-chip oscillator, eliminating the need for an external clock source, and supports output word rates from 16 to 326 samples per second. It is available in a compact 8-pin SOIC package, which is advantageous for space-constrained designs. The ADC operates with low power consumption, drawing 2.5 mW in normal mode and only 10 µW in sleep mode, making it an efficient choice for battery-operated devices. Engineers considering this product will find it beneficial for applications requiring high accuracy and low power in a compact form factor.

Datasheet Summary
Powered by GS/AI

The CS5513-BSZR is a 20-bit delta-sigma analog-to-digital converter (ADC) designed for precision measurement applications. It features a fourth-order delta-sigma modulator and a digital filter, providing high performance with a noise-free resolution of up to 17 bits. The device operates with a voltage reference input range from 250 mV to 5 V and offers simultaneous rejection of 50/60 Hz noise, making it suitable for weigh scale and process control applications. The CS5513-BSZR includes an on-chip oscillator, eliminating the need for an external clock source, and supports output word rates from 16 to 326 samples per second. It is available in a compact 8-pin SOIC package, which is advantageous for space-constrained designs. The ADC operates with low power consumption, drawing 2.5 mW in normal mode and only 10 µW in sleep mode, making it an efficient choice for battery-operated devices. Engineers considering this product will find it beneficial for applications requiring high accuracy and low power in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - CS5513-BSZR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
CS5513-BSZR-ND
Analog to Digital Converters (ADC) CS5513-BSZR-ND
20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC

20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1354775-CS5513-BSZR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1354775-CS5513-BSZR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1354775-CS5513-BSZR
Win Source Part Number: 1354775-CS5513-BSZR Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 33 pct. MSL Level: 2 (1 Year) Mfr: Cirrus Logic Inc. Product Status: Active Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Base Product Number: CS5513 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: ADC Number of Inputs: 1 Input Type: Differential Architecture: Sigma-Delta Number of Bits: 20 Data Interface: SPI Reference Type: External Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Sampling Rate (Per Second): 53.5 Number of A/D Converters: 1

Win Source Part Number: 1354775-CS5513-BSZR
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 2 (1 Year)
Mfr: Cirrus Logic Inc.
Product Status: Active
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: CS5513
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Sigma-Delta
Number of Bits: 20
Data Interface: SPI
Reference Type: External
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Sampling Rate (Per Second): 53.5
Number of A/D Converters: 1

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
700-CS5513-BSZR
Analog-to-Digital Converter IC 700-CS5513-BSZR
Analog to Digital Converters - ADC IC 20-Bit 8-Pin Delta Sigma ADC Product overview: CS5513-BSZR from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5513-BSZR can be used for catalog matching and distributor lookup.

Analog to Digital Converters - ADC IC 20-Bit 8-Pin Delta Sigma ADC Product overview: CS5513-BSZR from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5513-BSZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - CS5513-BSZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
CS5513-BSZR
Analog to Digital Converters (ADC) CS5513-BSZR
20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC

20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - CS5513-BSZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
CS5513-BSZR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) CS5513-BSZR
IC ADC 20BIT SIGMA-DELTA 8SOIC

IC ADC 20BIT SIGMA-DELTA 8SOIC

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - CS5513-BSZR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
CS5513-BSZR
Data Acquisition - Analog to Digital Converters (ADC) CS5513-BSZR
IC ADC 20BIT SIGMA-DELTA 8SOIC

IC ADC 20BIT SIGMA-DELTA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number CS5513-BSZR-ND 1354775-CS5513-BSZR 700-CS5513-BSZR CS5513-BSZR CS5513-BSZR CS5513-BSZR
Product Name Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI Serial, SPI SPI; SPI
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width) 8-SOIC (0.209\", 5.30mm Width)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Resolution 20 bits 20 bits 20 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904974 - RS Components, Ltd.
Specs
Package Type DIP; Dip
Features Single-Supply
Pins 20
View Details
ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD670JPZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details