Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163340-CS5322-BLZ
Manufacturer Homepage: www.cirrus.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
CS5322 - 24-Bit Variable Bandwidth A/D Converter Chipset
Analog to Digital Converters - ADC IC 24-Bit Variable Bndwidth ADC Chipset Product overview: CS5322-BLZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5322-BLZ can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-PLCC (11.31x11.31)
VARIABLE BANDWIDTH ADC CHIPSET
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1163340-CS5322-BLZ | CS5322-BLZ | 700-CS5322-BLZ | CS5322-BLZ | CS5322-BLZ |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5322-BLZ | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Package Type | DIP; DIP28 | 28-LCC (J-Lead) | 28-LCC (J-Lead) | ||
| Packing Method | Tube; Tube | Bulk; Bulk | Bulk; Bulk | ||
| Operating Temperature | -40 C (-40 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |