Cirrus Logic, Inc. 2-Channel, Low-Cost A/D Converter for Electronic Weigh-Scale Applications CS5550

Description
The CS5550 is an easy-to-design, value-priced, highly integrated solution with a small footprint. The CS5550 enables weigh-scale manufacturers to provide accurate, cost-effective solutions for their customers. This IC from Cirrus Logic is an integrated device that combines two Delta Sigma analog-to-digital (A/D) converters, two amplifiers and a serial interface on a single chip. For communication with a microcontroller, the IC features a bi-directional serial interface, which is initialized and fully functional upon reset. The device also offers excellent temperature stability for long-life operation. The CS5550 delivers precise measurements and is ideal for electronic weigh-scale applications. Features Output word rate: 2.44 kSPS to 4.88 kSPS 24-bit A/D registers on both channels Channel 1: 13 ENOBs Channel 2: 10 ENOBs Power consumption: <12 mW Adjustable input range on channel 1 Ground-referenced signals with single supply On-chip 2.5 V reference (25 ppm/°C typ.) Simple 3-wire digital serial interface Power supply configurations VA+ = +5 V AGND = 0 V VD+ = +3.3 V to +5 V Offset and gain calibrations on both channels Package: 24-pin SSOP; lead-free assembly
Datasheet
Description
The CS5550 is an easy-to-design, value-priced, highly integrated solution with a small footprint. The CS5550 enables weigh-scale manufacturers to provide accurate, cost-effective solutions for their customers. This IC from Cirrus Logic is an integrated device that combines two Delta Sigma analog-to-digital (A/D) converters, two amplifiers and a serial interface on a single chip. For communication with a microcontroller, the IC features a bi-directional serial interface, which is initialized and fully functional upon reset. The device also offers excellent temperature stability for long-life operation. The CS5550 delivers precise measurements and is ideal for electronic weigh-scale applications. Features Output word rate: 2.44 kSPS to 4.88 kSPS 24-bit A/D registers on both channels Channel 1: 13 ENOBs Channel 2: 10 ENOBs Power consumption: <12 mW Adjustable input range on channel 1 Ground-referenced signals with single supply On-chip 2.5 V reference (25 ppm/°C typ.) Simple 3-wire digital serial interface Power supply configurations VA+ = +5 V AGND = 0 V VD+ = +3.3 V to +5 V Offset and gain calibrations on both channels Package: 24-pin SSOP; lead-free assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Channel, Low-Cost A/D Converter for Electronic Weigh-Scale Applications - CS5550 - Cirrus Logic, Inc.
Austin, TX, USA
2-Channel, Low-Cost A/D Converter for Electronic Weigh-Scale Applications
CS5550
2-Channel, Low-Cost A/D Converter for Electronic Weigh-Scale Applications CS5550
The CS5550 is an easy-to-design, value-priced, highly integrated solution with a small footprint. The CS5550 enables weigh-scale manufacturers to provide accurate, cost-effective solutions for their customers. This IC from Cirrus Logic is an integrated device that combines two Delta Sigma analog-to-digital (A/D) converters, two amplifiers and a serial interface on a single chip. For communication with a microcontroller, the IC features a bi-directional serial interface, which is initialized and fully functional upon reset. The device also offers excellent temperature stability for long-life operation. The CS5550 delivers precise measurements and is ideal for electronic weigh-scale applications. Features Output word rate: 2.44 kSPS to 4.88 kSPS 24-bit A/D registers on both channels Channel 1: 13 ENOBs Channel 2: 10 ENOBs Power consumption: <12 mW Adjustable input range on channel 1 Ground-referenced signals with single supply On-chip 2.5 V reference (25 ppm/°C typ.) Simple 3-wire digital serial interface Power supply configurations VA+ = +5 V AGND = 0 V VD+ = +3.3 V to +5 V Offset and gain calibrations on both channels Package: 24-pin SSOP; lead-free assembly

The CS5550 is an easy-to-design, value-priced, highly integrated solution with a small footprint. The CS5550 enables weigh-scale manufacturers to provide accurate, cost-effective solutions for their customers. This IC from Cirrus Logic is an integrated device that combines two Delta Sigma analog-to-digital (A/D) converters, two amplifiers and a serial interface on a single chip. For communication with a microcontroller, the IC features a bi-directional serial interface, which is initialized and fully functional upon reset. The device also offers excellent temperature stability for long-life operation. The CS5550 delivers precise measurements and is ideal for electronic weigh-scale applications.

Features

  • Output word rate: 2.44 kSPS to 4.88 kSPS
  • 24-bit A/D registers on both channels
    • Channel 1: 13 ENOBs
    • Channel 2: 10 ENOBs
  • Power consumption: <12 mW
  • Adjustable input range on channel 1
  • Ground-referenced signals with single supply
  • On-chip 2.5 V reference (25 ppm/°C typ.)
  • Simple 3-wire digital serial interface
  • Power supply configurations
    • VA+ = +5 V
    • AGND = 0 V
    • VD+ = +3.3 V to +5 V
  • Offset and gain calibrations on both channels
  • Package: 24-pin SSOP; lead-free assembly
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number CS5550
Product Name 2-Channel, Low-Cost A/D Converter for Electronic Weigh-Scale Applications
Package Type SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8936D-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
ADC101S021 Single  Channel, 50 to 200 ksps, 10-Bit A/D Converter - ADC101S021CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers