Cirrus Logic, Inc. Analog to Digital Converters (ADC) CS5528-ASZR

Description
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 24-SSOP
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 24-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - CS5528-ASZR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
CS5528-ASZR-ND
Analog to Digital Converters (ADC) CS5528-ASZR-ND
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 24-SSOP

24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 24-SSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - CS5528-ASZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
CS5528-ASZR
Analog to Digital Converters (ADC) CS5528-ASZR
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 24-SSOP

24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 24-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - CS5528-ASZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
CS5528-ASZR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) CS5528-ASZR
IC ADC 24BIT SIGMA-DELTA 24SSOP

IC ADC 24BIT SIGMA-DELTA 24SSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - CS5528-ASZR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
CS5528-ASZR
Data Acquisition - Analog to Digital Converters (ADC) CS5528-ASZR
IC ADC 24BIT SIGMA-DELTA 24SSOP

IC ADC 24BIT SIGMA-DELTA 24SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number CS5528-ASZR-ND CS5528-ASZR CS5528-ASZR CS5528-ASZR
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI
Package Type SSOP; "24-SSOP (0.209"", 5.30mm Width)" SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width) 24-SSOP (0.209\", 5.30mm Width)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Resolution 24 bits 24 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1923169P - RS Components, Ltd.
Specs
Package Type SO
Resolution 10 bits
ADC Type SAR; SAR
View Details
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941AB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details